EN
  • EN
  • DE

ADN4651BRWZ

Part No ADN4651BRWZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGT ISO 5000VRMS 2CH LVDS 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 25 Weeks
Features LVDS Digital Isolator 5000Vrms Channel 600Mbps 25kV/µs CMTI 20-SOIC (0.295", 7.50mm Width)
Manufacturer Analog Devices Inc.
Series iCoupler®
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SOIC
Family Name ADN4651
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 37
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910579-ADN4651BRWZ
Ultra Librarian 3D Model Ultra Librarian ADN4651BRWZ CAD Model

Description

ADN4651BRWZ: High-Speed, Dual-Channel LVDS Isolator

The ADN4651BRWZ from Analog Devices Inc. is a cutting-edge, dual-channel, high-speed digital isolator designed to meet the stringent demands of high-speed data communication with isolation requirements. This component is part of Analog Devices' broad portfolio of isolation products, known for their reliability and performance in industrial applications.

Key Features:

  • High Data Rates: The ADN4651BRWZ supports data rates up to 600 Mbps, making it suitable for high-speed applications that require fast data transfer without compromising signal integrity.
  • Robust Isolation: With an isolation voltage rating of 3.75 kVrms, this isolator provides protection against high voltage transients and enables the safe transfer of digital signals between different voltage domains.
  • Low Power Consumption: Designed for efficiency, the ADN4651BRWZ operates with a low power consumption, thereby reducing the thermal footprint and power-related costs in system designs.
  • Reduced EMI: The device features low EMI emissions, which minimizes interference with other electronic components and complies with stringent EMC regulations.
  • Wide Operating Temperature Range: The isolator can operate over a wide temperature range from -40°C to +105°C, ensuring reliable performance in harsh industrial environments.
  • Fail-Safe Operation: In the event of power loss or signal path failure, the outputs are ensured to be in a known state, providing additional system safety.

Applications:

  • Industrial field buses
  • High-speed data communications
  • Automated test equipment
  • Telecommunications
  • Medical equipment

The ADN4651BRWZ comes in a compact, surface-mount, 16-lead SOIC-W package, which is ideal for space-constrained applications. It features two unidirectional channels that are capable of transmitting data in opposite directions, making it a versatile choice for various high-speed data isolation tasks. By integrating this device into your design, you can achieve high-speed signal isolation with the confidence that comes from using a product developed by Analog Devices Inc., a leader in high-performance semiconductors.

You May Also Be Interested in

NOVOSENSE
2CH REINFORCED 15MM DGTL ISO
Need more? Email Us
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
NOVOSENSE
ISO CAN TRANSCEIVER
Lowest to $1.2575
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Lowest to $1.1571
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
NOVOSENSE
4CH REINFORCED 15MM DGTL ISO
Need more? Email Us
Maxim Integrated
DG ISO 2.75KV 3CH RS485 16-SOIC
Need more? Email Us
NOVOSENSE
DIGITAL ISOLATORS WITH ISO POWER
Lowest to $3.2661
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.8928 $62.6784
6+ $17.1429 $102.8574
10+ $16.6071 $166.0710
13+ $16.0714 $208.9282
17+ $15.5357 $264.1069
22+ $13.9286 $306.4292
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,442 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess