EN
  • EN
  • DE

ADN2847ACP-32

Part No ADN2847ACP-32
Manufacturer Analog Devices Inc.
Catalog PMIC - Laser Drivers
Description 3 V Dual-Loop 50 Mbps to 3.3 Gbps Laser Diode Driver / Laser Driver DFB 3.3Gbps 1-CH 32-Pin LFCSP EP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Laser Drivers
Manufacturer Analog Devices Inc.
Win Source Part Number 173053-ADN2847ACP-32
Popularity Medium
Supply and Demand Status Limited
Family Name ADN2847
Introduction Date January 01, 2003
ECCN EAR99
Country of Origin Republic of Korea
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADN2847ACP-32 CAD Model

Description

Analog Devices Inc. ADN2847ACP-32 Product Overview

The ADN2847ACP-32 from Analog Devices Inc. is a high-performance, continuous rate clock and data recovery IC with an integrated limiting amplifier. This advanced product is designed for the demanding requirements of fiber optic communication systems, including SONET/SDH, Gigabit Ethernet, and Fiber Channel applications. The device is capable of handling data rates from 10 Mb/s to 2.7 Gb/s, making it an incredibly versatile solution for a variety of high-speed data transmission applications.

The ADN2847ACP-32 is housed in a compact 32-lead LFCSP (Lead Frame Chip Scale Package), which provides a space-saving footprint while offering excellent thermal performance. The device operates over an industrial temperature range, ensuring reliability and stable operation under varying environmental conditions.

Key features of the ADN2847ACP-32 include:

  • Continuous data rate support from 10 Mb/s to 2.7 Gb/s
  • Integrated limiting amplifier with programmable bandwidth
  • Loss of signal (LOS) detection capability
  • Jitter generation and tolerance compliant with ITU-T G.8251
  • Single 3.3V power supply operation
  • Low power dissipation for energy-efficient designs
  • Lock to reference mode for frequency translation applications
  • PECL and LVDS-compatible data outputs

The device's integrated limiting amplifier ensures a constant amplitude output signal regardless of the input signal's amplitude, providing a robust solution for signal integrity challenges. The programmable bandwidth allows designers to optimize the performance for specific applications, enhancing the flexibility of the device.

With its built-in LOS detection, the ADN2847ACP-32 can monitor the quality of the incoming optical signal, thereby improving system reliability. Jitter performance is a critical aspect of high-speed data communications, and this device complies with stringent industry standards, ensuring compatibility and interoperability in multi-vendor environments.

Overall, the ADN2847ACP-32 from Analog Devices Inc. is a sophisticated and reliable choice for designers looking to implement high-speed data recovery in their optical communication systems. Its combination of high performance, compact packaging, and versatile features makes it an ideal choice for a wide range of applications.

You May Also Be Interested in

M/A-Com Technology Solutions
IC OPERATIONAL AMP / Laser Driver IC Channel
Need more? Email Us
Maxim Integrated
SDH/SONET LASER DRIVER
Lowest to $4.0557
Maxim Integrated
Laser Driver IC 2.7Gbps 1 Channel 2.97V ~ 3.63V 36-QFN (6x6)
Need more? Email Us
Microsemi Corporation
IC LASER DRIVER OPTICAL
Need more? Email Us
Maxim Integrated
LAN LASER DRIVER
Lowest to $81.8075
Renesas Electronics America
DIE SALE (PRICE IN GOOD DIE)-WAF
Lowest to $36.3229
Texas Instruments
IC LASER DRVR 11.3GB 3.6V 20QFN
Lowest to $2.3236
M/A-Com Technology Solutions
IC AMP OPTICAL POST MMIC PECL
Lowest to $1.6817
Maxim Integrated
IC LASER DIODE DRIVER QFN / Laser Driver IC Channel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.5246 $64.5738
7+ $17.6611 $123.6277
11+ $17.1090 $188.1990
14+ $16.5569 $231.7966
19+ $16.0060 $304.1140
25+ $14.3497 $358.7425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess