EN
  • EN
  • DE

TMS320C6657CZHA25

Part No TMS320C6657CZHA25
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIX/FLOAT POINT 625FCBGA / Fixed and Floating-Point Digital Signal Processor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Tray
Type Fixed/Floating Point
Interface DDR3, EBI/EMI, Ethernet, McBSP, PCIe, I2C, SPI, UART, UPP
Clock Rate 1.25GHz
Non-Volatile Memory ROM (128kB)
On-Chip RAM 2.06MB
Voltage - I/O 1.0V, 1.5V, 1.8V
Voltage - Core 1.00V
Temperature Range - Operating -40°C ~ 100°C (TC)
Mounting Style SMD
Manufacturer Package 625-BFBGA, FCBGA
Supplier Device Package 625-FCBGA (21x21)
Part Number Series TMS320C6657
Manufacturer Pack Quantity 60
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813514-TMS320C6657CZHA25
Ultra Librarian 3D Model Ultra Librarian TMS320C6657CZHA25 CAD Model

Description

The TMS320C6657CZHA25 is a high-performance, fixed and floating-point digital signal processor (DSP) from Texas Instruments (TI), part of the KeyStone multicore architecture. Designed to handle complex digital signal processing tasks, this processor is ideal for applications in mission-critical environments, including medical imaging, test and automation, mission-critical applications, and high-end audio.

This DSP is built on a 28nm process technology and operates at a core speed of up to 1.25 GHz. With two C66x CorePac DSP cores, this device delivers up to 160 GFLOPS of combined fixed and floating-point performance, making it an excellent choice for computationally intensive applications.

The TMS320C6657CZHA25 features a range of integrated peripherals, including PCIe, SRIO, Gigabit Ethernet, and DDR3 memory interfaces, providing a high level of connectivity and data throughput. The device's memory architecture includes 1MB of L2 cache, which can be configured as SRAM for faster access, and 512KB of L1D and 256KB of L1P cache, ensuring efficient data management and processing speed.

One of the standout features of the TMS320C6657CZHA25 is its power efficiency. TI's SmartReflex™ power and performance management technologies enable the DSP to deliver high performance while minimizing power consumption, making it suitable for energy-sensitive applications.

Developers can take advantage of TI's comprehensive suite of development tools for the TMS320C6657CZHA25, including the Code Composer Studio™ IDE, multicore software development kits, and a robust ecosystem of software and hardware tools. This support simplifies the development process, from initial design to final product deployment.

In summary, the TMS320C6657CZHA25 from Texas Instruments is a robust and versatile DSP that combines high-speed processing capabilities with power efficiency and a wide range of connectivity options. Its support for both fixed and floating-point operations, coupled with an extensive development ecosystem, makes it a prime choice for engineers working on high-performance and mission-critical applications.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $142.6573 $142.6573
2+ $137.9020 $275.8040
3+ $123.6363 $370.9089
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess