EN
  • EN
  • DE

ADN2530YCPZ-REEL7

Part No ADN2530YCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Laser Drivers
Description IC CLK/DATA RECOVERY LFCSP / Laser Driver IC 11.3Gbps 1 Channel 3.07V ~ 3.53V 16-LFCSP (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
Type Laser Diode Driver (Fiber Optic)
Data Rate 11.3Gbps
Number of Channels 1
Voltage - Supply 3.07V ~ 3.53V
Current - Supply 27 mA
Current - Modulation 23mA
Current - Bias 25 mA
Temperature Range - Operating -40°C ~ 100°C
Package / Case 16-WFQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP (3x3)
Mounting Type Surface Mount
Base Product Number ADN2530
Standard Package 1,500 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 42666-ADN2530YCPZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADN2530YCPZ-REEL7 CAD Model

Description

Product Overview

The ADN2530YCPZ-REEL7 is a high-performance, directly modulated laser driver designed and manufactured by Analog Devices Inc. This advanced component is specifically engineered to meet the demands of high-speed optical network systems and is available on a 7-inch reel, making it suitable for automated mass production assembly processes.

Key Features and Benefits

  • High-Speed Performance: The ADN2530YCPZ-REEL7 is capable of supporting data rates up to 11.3 Gbps, making it ideal for 10 Gigabit Ethernet, 10G Fibre Channel, and other high-speed data communication applications.
  • Low Power Consumption: Designed with power efficiency in mind, this laser driver helps to reduce the overall power consumption of optical modules, which is crucial for large-scale data centers and telecommunication systems.
  • Integrated Automatic Power Control (APC): The APC loop ensures consistent optical output power over temperature and lifetime, maintaining the performance of the optical system.
  • Adjustable Modulation Current: The device offers flexibility with an adjustable modulation current range, allowing for fine-tuning to achieve optimal performance with various laser diodes.
  • Differential Data Inputs: The use of differential data inputs minimizes signal distortion and improves the signal integrity at high data rates.
  • Compact Package: Housed in a compact 3 mm x 3 mm, 16-lead LFCSP (Lead Frame Chip Scale Package), the ADN2530YCPZ-REEL7 is suitable for space-constrained applications.
  • Wide Operating Temperature Range: This device operates over a broad temperature range, making it reliable for deployment in diverse environmental conditions.

Applications

  • 10G Ethernet transceivers
  • 10G Fiber Channel transceivers
  • Active optical cables
  • SONET/SDH systems
  • Data center and enterprise networking

The ADN2530YCPZ-REEL7 from Analog Devices Inc. represents a blend of performance, efficiency, and reliability, making it a top choice for designers and engineers looking to enhance the capabilities of their optical communication systems. With its robust feature set and compliance with industry standards, this laser driver stands out as a critical component in the advancement of high-speed data transmission technologies.

You May Also Be Interested in

Maxim Integrated
SINGLE-CHANNEL LASER DRIVER
Lowest to $2.2857
Analog Devices Inc.
IC LASR CTRLR 1CHAN 5.5V 32LFCSP
Lowest to $31.2820
Renesas Electronics America
DIE SALE (PRICE IN GOOD DIE)-WAF
Lowest to $36.3229
Microsemi Corporation
IC LASER DRVR 32GBPS 3V
Need more? Email Us
Maxim Integrated
2.5GBPS VCSEL AND LASER DRIVER
Lowest to $5.6872
M/A-Com Technology Solutions
IC OPERATIONAL AMP / Laser Driver IC Channel
Need more? Email Us
Intersil
EL6939 - LASER DIODE DRIVER WITH
Lowest to $5.3892
Elantec
ELANTEC INTERFACE CIRCUIT
Need more? Email Us
Semtech Corporation
IC LASER DRVR 4 CHAN 14.5GBPS
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $60.0602 $60.0602
3+ $49.2801 $147.8403
4+ $47.7401 $190.9604
5+ $46.2000 $231.0000
7+ $44.6601 $312.6207
9+ $40.0401 $360.3609
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess