EN
  • EN
  • DE

ADN2525ACPZ-R2

Part No ADN2525ACPZ-R2
Manufacturer Analog Devices Inc.
Catalog PMIC - Laser Drivers
Description IC LASER DRIVER 10.7GBPS 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Cut Reel
Type Laser Diode Driver (Fiber Optic)
Data Rate 10.7Gbps
Number of Channels 1
Supply Voltage - Operating 3.07 V to 3.53 V
Operating Supply Current 39mA
Current - Modulation 80mA
Current - Bias 100mA
Temperature Range - Operating -40°C to 85°C
Case / Package 16-LFCSP-VQ (3x3)
Mounting Surface Mount
Win Source Part Number 009087-ADN2525ACPZ-R2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADN2525ACPZ-R2 CAD Model

Description

Product Overview: ADN2525ACPZ-R2 from Analog Devices Inc.

The ADN2525ACPZ-R2 is a high-performance, directly modulated laser driver designed by Analog Devices Inc. to cater to the demanding requirements of fiber optic communication systems. This precision analog component is ideal for applications in high-speed data transmission, where signal integrity and reliability are paramount.

Key Features

  • High Data Rates: The ADN2525ACPZ-R2 supports data rates up to 11.3 Gbps, making it suitable for 10 Gigabit Ethernet, 8x Fibre Channel, and other high-speed communication standards.
  • Adjustable Modulation Current: It offers a wide range of modulation current from 10 mA to 85 mA, which is programmable via an external resistor or directly through a digital interface.
  • Automatic Power Control (APC): The APC loop maintains constant optical output power over temperature and lifetime, ensuring stable performance.
  • Thermal Compensation: Includes built-in thermal compensation to maintain consistent performance across a broad temperature range.
  • Signal Integrity: The device is designed to minimize jitter and signal distortion, providing clean and stable signal transmission.

Package and Quality

The ADN2525ACPZ-R2 is housed in a compact 3 mm x 3 mm, 16-lead LFCSP (Lead Frame Chip Scale Package) that is RoHS compliant and compatible with surface-mount technology (SMT), facilitating easy integration into existing designs. Analog Devices Inc. ensures high-quality standards, with each unit rigorously tested to meet industry specifications for performance and reliability.

Applications

  • High-speed data communications
  • Fiber optic transceivers and transponders
  • Optical network infrastructure
  • SONET/SDH, Ethernet, and Fibre Channel systems

With its robust feature set, the ADN2525ACPZ-R2 from Analog Devices Inc. is a versatile and reliable solution for system designers looking to enhance the performance of their fiber optic communication systems. Its ability to deliver high-speed, low-jitter signal processing makes it an essential component for advanced optical networks.

You May Also Be Interested in

Renesas Electronics America
Laser Driver IC Channel
Need more? Email Us
Maxim Integrated
LASER PRINTER DRIVER / Laser Driver IC Channel
Lowest to $12.7200
M/A-Com Technology Solutions
IC OPERATIONAL AMP / Laser Driver IC Channel
Need more? Email Us
Semtech Corporation
IC LASER DRVR 4 CHAN 14.5GBPS
Need more? Email Us
Maxim Integrated
2.5GBPS VCSEL AND LASER DRIVER
Lowest to $5.6872
Analog Devices Inc.
IC LASR CTRLR 1CHAN 5.5V 32LFCSP
Lowest to $31.2820
Microsemi Corporation
IC LASER 51322-015 FOR KEYSIGHT
Need more? Email Us
Maxim Integrated
Laser Driver IC Channel
Need more? Email Us
Renesas Electronics America
Laser Driver IC Channel
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.0993 $60.2979
8+ $16.4922 $131.9376
11+ $15.9771 $175.7481
15+ $15.4608 $231.9120
20+ $14.9457 $298.9140
26+ $13.4003 $348.4078
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess