EN
  • EN
  • DE

HMC476SC70TR

Part No HMC476SC70TR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP WIMAX 0HZ-6GHZ SC70-6 / RF Amplifier IC WiMax, WLAN 0Hz ~ 6GHz SC-70-6
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Obsolete
Frequency 0Hz ~ 6GHz
P1dB 12dBm
Gain 19dB
Noise Figure 3dB
RF Type WiMax, WLAN
Voltage - Supply 5V ~ 12V
Current - Supply 35mA
Test Frequency 6GHz
Mounting Type Surface Mount
Package / Case 6-VSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Base Product Number HMC476
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1354566-HMC476SC70TR
Ultra Librarian 3D Model Ultra Librarian HMC476SC70TR CAD Model

Description

Product Overview: HMC476SC70TR by Analog Devices Inc.

The HMC476SC70TR is a high-performance, silicon-based monolithic microwave integrated circuit (MMIC) from Analog Devices Inc., a renowned leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This product is specifically designed for RF and microwave applications, offering a combination of versatility and high efficiency that makes it suitable for a wide range of uses, including telecommunications, aerospace, and defense systems.

Key Features

  • Frequency Range: The HMC476SC70TR operates over a broad frequency range, making it an excellent choice for various applications in the RF and microwave spectrum.
  • High Gain: It provides a high gain, which is essential for amplifying weak signals without significant noise addition, ensuring signal integrity in critical applications.
  • Low Noise Figure: With its low noise figure, this MMIC amplifier minimizes the amount of added noise, making it ideal for sensitive communication systems where signal clarity is paramount.
  • Power Efficiency: The device offers power efficiency, which is crucial in applications where power consumption is a concern, such as battery-operated devices.
  • Package: The HMC476SC70TR comes in a compact SC70 package, which is suitable for space-constrained applications while providing robust performance.

Applications

The versatility of the HMC476SC70TR allows it to be used in a variety of applications, such as:

  • Point-to-Point Radios
  • Point-to-Multipoint Radios & VSAT
  • Test Equipment & Sensors
  • Defense and Military Systems
  • Space-constrained Applications

Quality and Reliability

Analog Devices Inc. is committed to delivering high-quality products, and the HMC476SC70TR is no exception. It is manufactured to meet stringent quality standards, ensuring reliability and performance consistency for the most demanding applications. Customers can rely on the HMC476SC70TR for their critical RF and microwave system needs.

In conclusion, the HMC476SC70TR MMIC amplifier by Analog Devices Inc. is an exemplary component that offers a mix of high performance, efficiency, and versatility, making it a top choice for professionals in various high-frequency application domains.

You May Also Be Interested in

MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess