The ADMP401ACEZ-RL7 is a high-quality, omnidirectional MEMS microphone with a top port, designed and manufactured by Analog Devices Inc. This state-of-the-art audio sensor is built on Analog Devices' proprietary MEMS technology, offering superior sound detection and quality for a wide range of applications.
Key Features
- Omnidirectional Response: The ADMP401ACEZ-RL7 captures sound from all directions, making it ideal for applications where sound source location varies.
- High Signal-to-Noise Ratio (SNR): With an impressive SNR of 62 dBA, this microphone provides clear and precise audio capture, minimizing background noise.
- Extended Frequency Response: The microphone operates over a wide frequency range, ensuring accurate sound reproduction for both voice and music.
- Low Current Consumption: Designed for power-sensitive applications, it has a low current consumption of 250 μA, making it suitable for portable electronic devices.
- Stable Performance: The ADMP401ACEZ-RL7 is characterized by its stable performance over temperature and from unit to unit, ensuring consistent audio quality.
- Compact and Low Profile: Its small form factor allows for easy integration into space-constrained designs without compromising performance.
Applications
The ADMP401ACEZ-RL7 is versatile and can be used in various applications, including:
- Smartphones and Tablets
- Bluetooth Headsets
- Teleconferencing Systems
- Security and Surveillance Systems
- Consumer Electronics
- IoT Devices
Technical Specifications
| Parameter |
Value |
| Supply Voltage |
1.5V to 3.3V |
| Sensitivity |
-42 dBV/Pa |
| Operating Temperature Range |
-40°C to +85°C |
| Package |
Surface-Mount, Solder Pads for Reflow Soldering |
The ADMP401ACEZ-RL7 from Analog Devices Inc. is a reliable and high-performing audio solution that meets the needs of modern electronics requiring excellent sound quality in a miniature package.