EN
  • EN
  • DE

ADMC328YRZGEP27RL

Part No ADMC328YRZGEP27RL
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1043612-ADMC328YRZGEP27RL
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADMC328YRZGEP27RL CAD Model

Description

ADMC328YRZGEP27RL - High-Performance Motor Controller from Analog Devices Inc.

The ADMC328YRZGEP27RL is a cutting-edge motor controller integrated circuit (IC) designed and manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This advanced component is engineered to deliver precise and efficient control of various types of motors, making it an ideal choice for a wide range of applications, from industrial automation to robotics and electric vehicles.

This motor controller is part of Analog Devices' high-performance product line, which is characterized by its robustness and reliability. The ADMC328YRZGEP27RL is equipped with a powerful set of features tailored to meet the demanding requirements of sophisticated motor control systems. It is capable of driving both brushless DC (BLDC) motors and permanent magnet synchronous motors (PMSM), offering versatility to designers and engineers.

The device integrates multiple functionalities that simplify the design and implementation of motor control systems. It includes a sophisticated control algorithm that enables smooth and efficient motor operation, reducing energy consumption and improving overall system performance. The ADMC328YRZGEP27RL also features various protection mechanisms, such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring the safety and durability of the motor system.

Designed with ease of use in mind, the ADMC328YRZGEP27RL provides a user-friendly interface that allows for straightforward configuration and customization. It supports various communication protocols, enabling seamless integration with other components in a control system. The compact form factor of the IC makes it suitable for space-constrained applications, while its extended temperature range ensures reliable operation in harsh environments.

In summary, the ADMC328YRZGEP27RL from Analog Devices Inc. is a top-tier motor controller IC that offers exceptional performance, versatility, and reliability for demanding motor control applications. With its integrated features and robust design, it stands out as a superior choice for engineers looking to optimize their motor-driven systems.

You May Also Be Interested in

CJT Connectors
Lowest to $0.0863
TE Connectivity
Thermistors, Temperature Sensor, 0.25x1", 10 kOhms, A1004 Series
Need more? Email Us
STMicroelectronics
Need more? Email Us
Generic
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
1.00mm(0.0394in) Pitch, SH Series Header, Surface Mount(SMD), Vertical, 13 Circuits, Single Row, Friction Lock, Reel,...
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.0249 $75.0747
6+ $20.5334 $123.2004
9+ $19.8916 $179.0244
12+ $19.2501 $231.0012
16+ $18.6084 $297.7344
21+ $16.6833 $350.3493
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 736 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess