EN
  • EN
  • DE

ADM8611WABKS-RL7

Part No ADM8611WABKS-RL7
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Low-Voltage Manual Reset & Watchdog Supervisory Circuits in 4-Lead SC70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1141018-ADM8611WABKS-RL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM8611WABKS-RL7 CAD Model

Description

Product Overview: ADM8611WABKS-RL7

The ADM8611WABKS-RL7 is a cutting-edge supervisory circuit developed by Analog Devices Inc., designed to monitor power supply voltages in digital systems. This compact and efficient component ensures that the system remains within operational voltage thresholds, providing a reliable safeguard against power supply failures.

Key Features

  • Voltage Monitoring: Precise monitoring of power supply voltages to ensure system stability and reliability.
  • Reset Output: The device generates a reset signal whenever the monitored voltage drops below the factory-set threshold, helping to prevent system errors and data corruption.
  • Low Power Consumption: Designed for energy efficiency, this supervisory circuit minimizes power drain on the system.
  • High Accuracy: Features a tight threshold accuracy that enhances system performance by providing precise voltage monitoring.
  • Compact Package: Available in a small footprint, making it suitable for space-constrained applications.

Applications

The ADM8611WABKS-RL7 is versatile and can be used in a wide range of applications, including but not limited to:

  • Microprocessor/ Microcontroller systems
  • Portable/Battery-powered equipment
  • Industrial control systems
  • Embedded systems
  • Networking equipment

Technical Specifications

Parameter Value
Manufacturer Analog Devices Inc.
Part Number ADM8611WABKS-RL7
Supply Voltage Range Typically 1.2V to 5.5V
Reset Threshold Voltage Factory programmable
Operating Temperature -40°C to +85°C
Package / Case Compact

With its robust feature set and high reliability, the ADM8611WABKS-RL7 from Analog Devices Inc. is an ideal choice for designers looking to enhance system integrity through vigilant voltage monitoring and power management.

You May Also Be Interested in

Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess