EN
  • EN
  • DE

U1ZB100

Part No U1ZB100
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description CONSTANT VOLTAGE REGULATION TRANSIENT SUPPRESSORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1275238-U1ZB100
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian U1ZB100 CAD Model

Description

The U1ZB100 is a transient voltage suppressor (TVS) diode manufactured by Toshiba Semiconductor and Storage. It is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and inductive switching.

Applications:

  • Protection of I/O interfaces
  • Data lines
  • Signal lines in electronic equipment
  • Consumer electronics (e.g., smartphones, tablets, laptops)
  • Industrial control systems

Features:

  • Repetitive Peak Surge Power Dissipation: Varies with surge waveform (consult datasheet for specific values)
  • Breakdown Voltage: Typically around 11.1V
  • Low Clamping Voltage: Minimizes stress on protected components during surge events.
  • Fast Response Time: Quickly clamps transient voltages.
  • Small Surface Mount Package: Allows for compact PCB designs.

Benefits:

  • Enhanced reliability of electronic devices by protecting them from overvoltage conditions.
  • Reduced downtime due to component failures caused by voltage transients.
  • Improved product safety by preventing damage from ESD and lightning strikes.
  • Simplified circuit design with a compact and easy-to-use TVS diode.
  • Increased system robustness in harsh environments.

Additional Details:

The U1ZB100 is typically available in a small surface mount package, such as a SOD-323 or similar. The specific package dimensions and pinout details can be found in the Toshiba datasheet. The TVS diode operates by clamping the voltage across its terminals to a safe level when a transient voltage occurs. This prevents the transient voltage from reaching sensitive downstream components. The clamping voltage is typically slightly above the normal operating voltage of the protected circuit. The U1ZB100 has a low leakage current, which minimizes power consumption during normal operation. It's crucial to consult the device's datasheet for absolute maximum ratings, including peak pulse current, operating temperature range, and storage temperature range. Proper PCB layout is essential for optimal TVS diode performance, particularly minimizing trace inductance between the TVS diode and the protected circuit. This is to minimize voltage overshoot during transient events. The specific surge current capability varies depending on the pulse waveform (e.g., 8/20 μs, 10/1000 μs).

Proper application design and careful consideration of the electrical characteristics are vital to ensure effective protection of the targeted electronic components.

You May Also Be Interested in

Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess