EN
  • EN
  • DE

ADM7171ACPZ

Part No ADM7171ACPZ
Manufacturer Analog Devices Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816733-ADM7171ACPZ
Ultra Librarian 3D Model Ultra Librarian ADM7171ACPZ CAD Model

Description

Analog Devices Inc. ADM7171ACPZ: Ultra-Low Noise, High PSRR, RF Linear Regulator

The ADM7171ACPZ is a cutting-edge linear voltage regulator from Analog Devices Inc., designed to deliver exceptional performance for noise-sensitive applications. This regulator is particularly suitable for RF and analog circuits that require a clean power supply to maintain signal integrity and overall system performance.

Featuring ultra-low noise output and high power supply rejection ratio (PSRR), the ADM7171ACPZ is capable of reducing unwanted noise and ripple from the power supply, which can be critical in high-frequency and precision applications. With an output noise as low as 1.6 μVrms over a 10 Hz to 100 kHz bandwidth, this regulator ensures that sensitive components such as VCOs, PLLs, ADCs, DACs, and high-speed amplifiers operate at their best with minimal interference from power supply fluctuations.

The ADM7171ACPZ operates from a 2.3 V to 6.5 V input voltage range and can deliver up to 500 mA of output current, which is ample for powering a wide array of devices. The output voltage is adjustable from 1.2 V to 5.5 V, providing the flexibility to match the needs of various circuits. This adjustability is facilitated by an external resistor divider, allowing designers to set the output voltage to the required precision level.

This regulator comes in a compact LFCSP (Lead Frame Chip Scale Package) that is just 3 mm x 3 mm, making it an excellent choice for space-constrained applications. Its thermal performance is enhanced by the exposed pad on the package, which aids in heat dissipation and ensures reliable operation even under high load conditions.

Additional features of the ADM7171ACPZ include thermal overload protection, overcurrent protection, and a shutdown function that allows the regulator to be turned off, further conserving power when the system is in standby or not in use. This combination of features makes the ADM7171ACPZ an ideal solution for ensuring stable power in precision applications, such as medical devices, instrumentation, and high-end audio equipment.

With its robust design and high-performance characteristics, the ADM7171ACPZ by Analog Devices Inc. stands out as a regulator that can meet the stringent requirements of modern electronic systems where power integrity cannot be compromised.

You May Also Be Interested in

Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Comet America, LP
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2474 $51.6902
48+ $2.1052 $101.0496
74+ $2.0341 $150.5234
106+ $1.8918 $200.5308
138+ $1.8207 $251.2566
172+ $1.7496 $300.9312
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess