EN
  • EN
  • DE

ADM693AARNZ

Part No ADM693AARNZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU 4.4V WD 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Type Battery Backup Circuit
Number of Voltages Monitored 1
Output Open Drain, Push-Pull
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.4V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1014736-ADM693AARNZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM693AARNZ CAD Model

Description

ADM693AARNZ - Microprocessor Supervisory Circuit

The ADM693AARNZ is a high-performance microprocessor supervisory circuit designed by Analog Devices Inc. to monitor power supplies and microprocessor activity in digital systems. It provides a significant line of defense against system failures caused by fluctuations in the power supply or software errors. This component is essential for applications requiring high reliability and robust operation.

Key Features

  • Voltage Monitoring: The ADM693AARNZ actively monitors the power supply voltage levels to ensure that they remain within acceptable thresholds. If a power failure or an out-of-tolerance condition is detected, the device generates a reset signal to the microprocessor, effectively preventing system malfunction.
  • Power-On Reset: Upon power-up, the device ensures that the microprocessor starts operating in a known state by asserting a reset signal until the power supply has stabilized.
  • Watchdog Timer: The built-in watchdog timer serves as a system check, requiring periodic interaction from the microprocessor. If the microprocessor fails to reset the watchdog timer within a preset interval, the ADM693AARNZ assumes a system fault and issues a reset command.
  • Manual Reset Input: An external manual reset input allows for a system reset to be triggered manually, providing an additional layer of control for system maintenance and troubleshooting.
  • Low Power Consumption: Designed with power efficiency in mind, the ADM693AARNZ minimizes power draw, making it suitable for battery-powered and portable applications.
  • Compact Package: The device is available in a compact 16-lead SOIC (Small Outline Integrated Circuit) package, facilitating integration into space-constrained designs.

Applications

The ADM693AARNZ is ideally suited for a wide range of applications that require reliable system monitoring and control. These include:

  • Computers and Servers
  • Embedded Systems
  • Industrial Control Systems
  • Telecommunication Equipment
  • Battery-Powered Devices

With its robust feature set and trusted performance, the ADM693AARNZ from Analog Devices Inc. is a smart choice for safeguarding your digital systems against power and software anomalies, ensuring continuous and reliable operation.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1700 $55.8500
11+ $9.1651 $100.8161
17+ $8.8787 $150.9379
24+ $8.5923 $206.2152
31+ $8.3059 $257.4829
41+ $7.4467 $305.3147
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess