EN
  • EN
  • DE

IRFS9N60ATRPBF

Part No IRFS9N60ATRPBF
Manufacturer Vishay
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case TO-263
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
Win Source Part Number 714570-IRFS9N60ATRPBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IRFS9N60ATRPBF CAD Model

Description

The IRFS9N60ATRPBF is a 600V single N-channel HEXFET Power MOSFET from Vishay Semiconductors. It is designed for high-voltage, high-speed switching applications, offering low on-resistance and gate charge. This MOSFET is available in a TO-263 (D2PAK) package, making it suitable for surface mount assembly.

Applications:

  • Switch-Mode Power Supplies (SMPS): Used in power supplies for computers, servers, and other electronic devices to efficiently convert voltage levels.
  • Uninterruptible Power Supplies (UPS): Provides backup power in case of power outages, ensuring continuous operation of critical equipment.
  • Motor Control: Drives and controls the speed of electric motors in various industrial and consumer applications.
  • High-Intensity Discharge (HID) Lighting: Used in electronic ballasts to regulate the current and voltage supplied to HID lamps.
  • Power Factor Correction (PFC): Improves the power factor in electronic devices to reduce energy waste and improve efficiency.

Features:

  • Ultra Low On-Resistance: Minimizes conduction losses, improving efficiency and reducing heat dissipation. Typical RDS(on) values can be found in the datasheet.
  • High Avalanche Energy: Ensures robustness and reliability in applications with inductive loads.
  • Fast Switching Speed: Allows for efficient operation at high frequencies.
  • Repetitive Avalanche Rated: Can withstand repetitive avalanche events, enhancing reliability.
  • Lead-Free: Compliant with environmental regulations, reducing the impact on the environment.
  • Halogen-Free: Does not contain halogenated substances, further reducing environmental impact.

Benefits:

  • Increased Efficiency: Low on-resistance minimizes power losses, resulting in higher efficiency and reduced energy consumption.
  • Improved Reliability: High avalanche energy and repetitive avalanche rating enhance the robustness and longevity of the device.
  • Reduced Heat Dissipation: Lower on-resistance leads to less heat generation, simplifying thermal management.
  • Simplified Design: Fast switching speed reduces the need for complex gate drive circuitry.
  • Environmentally Friendly: Lead-free and halogen-free construction minimizes environmental impact.
  • Easy to Mount: TO-263 (D2PAK) package allows for simple and efficient surface mount assembly.

Additional Details:

The IRFS9N60ATRPBF has a drain-source voltage (Vds) rating of 600V and a continuous drain current (Id) rating that depends on the operating temperature and mounting conditions (consult the datasheet for precise values). It also features a gate-source voltage (Vgs) rating of ±30V. The device's thermal resistance values, specified in the datasheet, are crucial for thermal design and ensuring proper cooling. The gate charge (Qg) is typically low, which contributes to the fast switching speed. This MOSFET uses advanced HEXFET power MOSFET technology, known for its superior performance and reliability.

Always refer to the official Vishay datasheet for the most accurate and up-to-date specifications and application recommendations.

You May Also Be Interested in

Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7014 $51.3266
40+ $2.5272 $101.0880
62+ $2.4400 $151.2800
89+ $2.2657 $201.6473
115+ $2.1786 $250.5390
144+ $2.0915 $301.1760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,570 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess