EN
  • EN
  • DE

ADM6315-31D3ARTZRL

Part No ADM6315-31D3ARTZRL
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Open-Drain Microprocessor Supervisory Circuit in 4-Lead SOT-143
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1140847-ADM6315-31D3ARTZRL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM6315-31D3ARTZRL CAD Model

Description

ADM6315-31D3ARTZRL Voltage Supervisor by Analog Devices Inc.

The ADM6315-31D3ARTZRL is a high-quality voltage supervisor device designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This component is specifically engineered to monitor voltage levels in electronic systems, ensuring that microprocessors and other sensitive electronics operate within safe voltage thresholds. The ADM6315-31D3ARTZRL is an essential component for preventing system failures due to unexpected voltage drops or surges.

Key Features

  • Precision Voltage Monitoring: This device offers precise voltage monitoring with a factory-trimmed threshold voltage of 3.1V, making it suitable for 3.3V systems that require tight voltage regulation.
  • Low Power Consumption: The ADM6315-31D3ARTZRL is designed for power-sensitive applications, featuring a low supply current that minimizes the impact on overall system power.
  • Reset Output: It provides a reset output signal (active low) that can be used to reset a microcontroller or processor when the monitored voltage falls below the acceptable range.
  • Manual Reset Input: An additional manual reset input allows for system resets to be initiated by external events or user interaction.
  • High Accuracy: With high accuracy in voltage threshold detection, this device ensures reliable operation and system stability.
  • Compact Packaging: The ADM6315-31D3ARTZRL comes in a small, surface-mount SOT-143 package, making it ideal for space-constrained applications.
  • Extended Temperature Range: It is designed to operate over an extended temperature range, making it suitable for industrial and automotive environments.

Applications

The ADM6315-31D3ARTZRL is versatile and can be used in a wide range of applications, including:

  • Microprocessor systems
  • Portable and battery-powered equipment
  • Data storage systems
  • Industrial control systems
  • Automotive electronics

With its robust design and reliable performance, the ADM6315-31D3ARTZRL voltage supervisor from Analog Devices Inc. is an excellent choice for designers looking to enhance system integrity and prevent data loss due to power anomalies. Its small footprint and precision voltage monitoring capabilities make it an indispensable component in modern electronic designs.

You May Also Be Interested in

Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7781 $53.3430
70+ $1.4590 $102.1300
110+ $1.4134 $155.4740
150+ $1.3678 $205.1700
190+ $1.3222 $251.2180
255+ $1.1854 $302.2770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,399 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess