Product Overview: ADM561JRZ
The ADM561JRZ is a high-performance, low-power, single-channel RS-232/V.28 interface device from Analog Devices Inc. that is designed to meet the stringent requirements of battery-powered portable communication equipment while being equally suitable for desktop applications.
Key Features
- Interface Type: RS-232/V.28
- Data Rate: Up to 230 kbps
- Operating Voltage: 4.5V to 5.5V
- Number of Drivers/Receivers: 1/1
- Package: SOIC-16
- ESD Protection: ±15kV on RS-232 input/output lines
- Low Power Shutdown: Yes
- Temperature Range: -40°C to +85°C
Product Benefits
The ADM561JRZ offers a variety of benefits for design engineers and system integrators. Its high data rate capability ensures smooth and efficient communication in advanced serial data applications. The low operational voltage and power shutdown feature make it ideal for portable devices where power conservation is critical. Additionally, the robust ESD protection guards against damage from electrostatic discharge, enhancing the product's reliability and lifespan in harsh environments.
Applications
This interface device is highly versatile and can be used in a range of applications, including:
- Portable Computing Devices
- Data Acquisition Systems
- Point-of-Sale (POS) Terminals
- Industrial and Process Control Systems
- Networking and Telecommunications Equipment
Quality and Reliability
Analog Devices Inc. is renowned for its commitment to quality and the ADM561JRZ is no exception. Manufactured with precision and subjected to rigorous testing, this product is designed to deliver reliable performance over its entire operating temperature range, ensuring customer satisfaction and trust in their applications.