EN
  • EN
  • DE

ADM560JRSZ-REL

Part No ADM560JRSZ-REL
Manufacturer Analog Devices Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816722-ADM560JRSZ-REL
Ultra Librarian 3D Model Ultra Librarian ADM560JRSZ-REL CAD Model

Description

Product Overview: ADM560JRSZ-REL from Analog Devices Inc.

The ADM560JRSZ-REL is a robust and versatile interface component manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is designed to provide reliable and efficient communication in demanding industrial and automotive applications, ensuring consistent performance even under harsh conditions.

Built with cutting-edge technology, the ADM560JRSZ-REL is a transceiver that facilitates bidirectional communication on RS-232 serial ports. It is capable of operating at data rates up to 230 kbps, making it suitable for a variety of data-intensive applications. The device features a single driver and single receiver, which are designed to operate from a single 5V power supply, offering a compact and energy-efficient solution for serial communication needs.

One of the key advantages of the ADM560JRSZ-REL is its enhanced electrostatic discharge (ESD) protection. The transceiver is equipped with ESD protection circuitry that guards against voltage spikes and static electricity, which are common in industrial environments. As a result, the product boasts an impressive ESD protection level of ±15kV on the RS-232 input/output lines, ensuring longevity and reliability for the long term.

The ADM560JRSZ-REL also features a shutdown mode that reduces the supply current to less than 1µA, making it an ideal choice for power-sensitive applications. Additionally, the device includes a proprietary low-dropout transmitter output stage, delivering true RS-232 performance from a 3.3V to 5.5V supply with a dual charge pump.

Analog Devices Inc. has a reputation for high-quality products, and the ADM560JRSZ-REL is no exception. It is designed to meet the stringent requirements of the automotive industry, including extended temperature ranges from -40°C to +85°C. This makes it a reliable choice for applications within vehicles, as well as other outdoor or temperature-variable environments.

In summary, the ADM560JRSZ-REL from Analog Devices Inc. is a high-performance RS-232 transceiver that offers robust communication solutions with advanced protection features and power efficiency. Its suitability for demanding applications, combined with the reliability expected from Analog Devices, makes it a top-tier choice for engineers and designers looking for a dependable serial communication interface.

You May Also Be Interested in

Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2071 $50.4852
26+ $3.9357 $102.3282
40+ $3.8000 $152.0000
57+ $3.5286 $201.1302
74+ $3.3929 $251.0746
93+ $3.2572 $302.9196
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,450 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess