Product Overview: ADM489ANZ from Analog Devices Inc.
The ADM489ANZ is a robust, low-power, differential line transceiver from the industry-leading manufacturer Analog Devices Inc. This device is designed to facilitate bidirectional data communications on multipoint bus transmission lines and is compliant with the EIA Standards RS-485 and RS-422.
Key Features:
- Interface Type: RS-485/RS-422, ensuring compatibility with industry-standard communication protocols.
- Data Rate: Capable of supporting data rates up to 5 Mbps, making it suitable for high-speed data transmission applications.
- Supply Voltage: Operates over a single 5 V supply, making it easy to integrate into existing systems without the need for complex power management.
- Number of Drivers/Receivers: Features one driver and one receiver, which can be used in either half-duplex or full-duplex modes.
- Power Consumption: Low power consumption with a typical quiescent current of 370 µA, ideal for power-sensitive applications.
- ESD Protection: Equipped with enhanced ESD protection, ensuring reliability and robustness in harsh industrial environments.
- Temperature Range: Industrial temperature range from -40°C to +85°C, allowing for operation in a wide range of environmental conditions.
Applications:
The ADM489ANZ is versatile and can be used in various applications where reliable data transmission is required. It is particularly well-suited for:
- Industrial control and automation
- Building automation
- Networked security systems
- Data acquisition systems
- Point of sale (POS) systems
Package and Availability:
The device is offered in a narrow 8-lead SOIC (Small Outline Integrated Circuit) package, ensuring a compact footprint suitable for space-constrained applications. The ADM489ANZ is part of Analog Devices Inc.'s commitment to providing high-quality, reliable components for advanced electronic systems and is available through various distributors and suppliers.
With its combination of high data rate, low power consumption, and robust protection features, the ADM489ANZ from Analog Devices Inc. represents a reliable solution for any design requiring RS-485 or RS-422 communication capabilities.