EN
  • EN
  • DE

DMN2005LP4K-7B

Part No DMN2005LP4K-7B
Manufacturer Diodes Incorporated
Catalog Miscellaneous
Description N-CHANNEL ENHANCEMENT MODE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821815-DMN2005LP4K-7B
Ultra Librarian 3D Model Ultra Librarian DMN2005LP4K-7B CAD Model

Description

Product Overview: DMN2005LP4K-7B by Diodes Incorporated

The DMN2005LP4K-7B is a high-performance, enhancement-mode MOSFET produced by Diodes Incorporated, a leading manufacturer in the semiconductor market. This particular MOSFET is designed to deliver efficient power management and is suitable for a wide range of applications, including but not limited to, power supply circuits, motor control systems, and various consumer electronics.

Key Features

  • Low On-Resistance: The DMN2005LP4K-7B boasts an exceptionally low on-resistance, which translates to reduced power loss and improved efficiency in electronic circuits. This feature is particularly beneficial in applications that demand high current handling with minimal voltage drop.
  • High-Speed Switching: Equipped with fast switching capabilities, this MOSFET is ideal for high-frequency applications. Its quick response time ensures that it can handle the demands of rapidly changing loads without performance degradation.
  • Low Threshold Voltage: The device operates at a low threshold voltage, making it suitable for low-voltage applications and ensuring that it can be easily driven by logic-level voltages.
  • PowerDI® 123 Package: The DMN2005LP4K-7B comes in a compact PowerDI® 123 package, which not only saves space on the printed circuit board (PCB) but also offers excellent thermal performance.

Applications

The versatility of the DMN2005LP4K-7B allows it to be used in a variety of applications. Its high efficiency and fast switching make it an ideal choice for:

  • DC-DC Converters
  • Power Management Functions
  • Battery-Powered Devices
  • Load Switches
  • Portable Electronics
  • Computer Peripherals

Product Specifications

With a continuous drain current of 4.3A and a drain-source voltage of 20V, the DMN2005LP4K-7B is capable of handling a range of power requirements. The product is also characterized by a low gate charge and a maximum RDS(on) of 54 mΩ at VGS = 4.5V, which ensures efficient operation even in power-sensitive designs.

Diodes Incorporated's commitment to quality and performance is evident in the DMN2005LP4K-7B MOSFET. This component is a reliable and cost-effective solution for designers seeking to optimize their power management systems with a MOSFET that offers both high efficiency and space-saving benefits.

You May Also Be Interested in

Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Infineon Technologies
88Q2221MB0-NYA2A0G1 Infineon Technologies Infineon PHY datasheet, inventory, & pricing.
Lowest to $34.9254
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Toshiba Semiconductor and Storage
HDTB540XK3CA Toshiba Toshiba datasheet, inventory, & pricing.
Lowest to $168.0810
Mini-Circuits
TUF-1HSM+ Mini-Circuits Mini-Circuits Level 17, SMT Double Balanced Mixer, RF/LO Freq 2 - 600 MHz datasheet, inventory, & pricing.
Lowest to $58.2090
Johanson Technology Inc.
0402 CAP/IN/IPC 2.45GHZ DSGN KIT
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Diodes Incorporated
BCX5316TC Diodes Incorporated Diodes Inc. Pwr Mid Perf Transistor SOT89 T&R 4K datasheet, inventory, & pricing.
Lowest to $0.1165
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2359 $50.7185
455+ $0.2209 $100.5095
705+ $0.2135 $150.5175
1,010+ $0.1986 $200.5860
1,310+ $0.1911 $250.3410
1,635+ $0.1836 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,320 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess