Product Overview: ADM3483ARZ by Analog Devices Inc.
The ADM3483ARZ is a robust, high-speed transceiver from Analog Devices Inc., designed for bidirectional data communication on balanced transmission lines. It is a part of the ADM3485E/ADM3483E family that operates within the industry-standard 3.3V RS-485/RS-422 voltage range. This device is particularly suitable for multi-point communication networks that require low power consumption and high data integrity.
Key Features
- Interface Type: RS-485/RS-422
- Data Rate: Up to 12 Mbps
- Operating Voltage: 3.3V
- Driver/Receiver Channels: 1/1
- Temperature Range: -40°C to +85°C
- Mounting Type: Surface Mount
- Package / Case: 8-SOIC (0.154", 3.90mm Width)
Performance and Durability
The ADM3483ARZ is engineered for reliable performance in harsh industrial environments. It features thermal shutdown protection, ensuring the device remains operational under varying temperature conditions. The transceiver is also equipped with a fail-safe feature that guarantees a known output state if the inputs are left open, shorted, or terminated but idle. This makes the ADM3483ARZ an excellent choice for critical applications where data integrity is paramount.
Applications
Thanks to its versatile features and robust performance, the ADM3483ARZ is ideal for a wide range of applications, including:
- Industrial Control Systems
- Building Automation
- Factory Automation and Process Control
- Data Acquisition Systems
- Networked Security Systems
- Instrumentation
Environmental Compliance
The ADM3483ARZ is compliant with RoHS standards, minimizing the environmental impact by restricting the use of certain hazardous substances in its manufacture. This commitment to environmental sustainability makes it a responsible choice for eco-conscious businesses looking to reduce their ecological footprint.
Conclusion
With its high-speed operation, low power consumption, and robust protection features, the ADM3483ARZ from Analog Devices Inc. is an excellent transceiver choice for designers and engineers seeking a reliable solution for RS-485/RS-422 communication networks.