EN
  • EN
  • DE

HMC480ST89E

Part No HMC480ST89E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description InGaP HBT GAIN BLOCK MMIC AMPLIFIER, DC - 5 GHz | IC RF AMP GP 0HZ-5GHZ SOT89
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Frequency 0Hz ~ 5GHz
P1dB 20dBm
Gain 19dB
Noise Figure 4dB
RF Type General Purpose
Supply Voltage (V) 6V ~ 8V
Supply Current 82mA
Manufacturer Package TO-243AA
Supplier Device Package SOT-89
Family Part Number HMC480
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181332-HMC480ST89E
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC480ST89E CAD Model

Description

Product Overview: HMC480ST89E from Analog Devices Inc.

The HMC480ST89E is a high-performance, GaAs PHEMT MMIC Medium Power Amplifier designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This amplifier operates within the frequency range of DC to 10 GHz, making it an excellent choice for a broad range of RF and microwave applications.

With its versatile performance characteristics, the HMC480ST89E is ideal for use in test equipment, telecom infrastructure, military and space applications, and broadband wireless access systems. Its ability to provide 17 dB of gain while maintaining a +28 dBm output IP3 at a mid-band frequency offers a balanced combination of linearity and efficiency.

The amplifier comes in a compact, surface-mount SOT89 package, which is designed to save valuable board space while providing robust thermal performance. The HMC480ST89E also features a single-supply voltage operation, simplifying the circuit design and reducing the power supply requirements.

Key Features:

  • Frequency Range: DC - 10 GHz
  • Gain: 17 dB typical gain across the frequency band
  • Output IP3: +28 dBm, providing excellent linearity
  • Supply Voltage: Single-supply voltage for ease of use
  • Package: SOT89, a surface-mount package for space-saving integration

Applications:

  • Test and measurement equipment
  • Telecom infrastructure
  • Military and space
  • Broadband wireless access systems

The HMC480ST89E by Analog Devices Inc. is a testament to the company's commitment to providing advanced RF components that meet the demanding requirements of modern electronic systems. Its combination of performance, size, and ease of integration make it a go-to solution for engineers looking to enhance their RF designs with a reliable and powerful amplifier.

You May Also Be Interested in

MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4788 $57.9152
10+ $11.8801 $118.8010
16+ $11.5088 $184.1408
21+ $11.1376 $233.8896
27+ $10.7664 $290.6928
36+ $9.6526 $347.4936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess