EN
  • EN
  • DE

ADM3222ARS

Part No ADM3222ARS
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description Low Power, +3.3 V, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 3.3V W/SD 20SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 400mV
Data Rate 460Kbps
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SSOP
Supplier Device Package 20-SSOP
Family Part Number ADM3222
Manufacturer Pack Quantity 66
MSL Level 1 (Unlimited)
Win Source Part Number 1140759-ADM3222ARS
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM3222ARS CAD Model

Description

ADM3222ARS Overview

The ADM3222ARS from Analog Devices Inc. is a high-performance, low-power, dual RS-232 driver/receiver designed to operate from a single 3.3V power supply. This integrated circuit is ideal for portable or compact communication devices due to its small footprint and efficient power consumption. The ADM3222ARS is part of Analog Devices' Advanced Line of RS-232/V.28 transceivers which meet the EIA/TIA-232 specifications.

Key Features

  • Low-Voltage Operation: Operates from a single 3.3V supply, making it suitable for battery-powered devices and reducing power consumption in traditional applications.
  • High Data Rates: Capable of supporting data rates up to 250 kbps, allowing for fast data transmission.
  • ESD Protection: Features ±15kV ESD protection on receiver and transmitter input/output lines, providing robust protection against electrostatic discharge events.
  • Dual Transceivers: Contains two RS-232 transceivers in one package, saving space and reducing component count in designs.
  • Low Power Shutdown: Includes a shutdown feature that reduces supply current to less than 1 µA, further extending battery life in portable applications.
  • Small Package: Available in a compact 16-lead SSOP (Shrink Small Outline Package), which is ideal for space-constrained applications.

Applications

The ADM3222ARS is versatile and can be used in a variety of communication-related applications. Some of the typical applications include:

  • Portable Computing Devices
  • Battery-Powered Equipment
  • Handheld and Mobile Devices
  • GPS Receivers
  • Point-of-Sale (POS) Terminals

Reliability and Quality

Analog Devices Inc. is renowned for its commitment to high-quality and reliable components. The ADM3222ARS is manufactured to the highest standards, ensuring consistent performance for the lifetime of the product. The integration of dual RS-232 transceivers into a single chip not only saves space but also simplifies the design and increases the overall reliability of the system.

For detailed technical specifications, application notes, and support resources, designers and engineers are encouraged to consult the product datasheet and Analog Devices' technical support documentation.

You May Also Be Interested in

Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
Need more? Email Us
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess