EN
  • EN
  • DE

AP1506-50K5L-U

Part No AP1506-50K5L-U
Manufacturer Diodes Incorporated
Catalog Hard To Find
Description 150KHz, 3A PWM BUCK DC/DC CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1145381-AP1506-50K5L-U
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP1506-50K5L-U CAD Model

Description

Product Overview: AP1506-50K5L-U by Diodes Incorporated

The AP1506-50K5L-U is a high-performance DC-DC buck (step-down) converter designed and manufactured by Diodes Incorporated, a leading global provider of semiconductor products. This robust component is engineered to address the need for efficient voltage regulation in a variety of electronic applications, ranging from consumer electronics to industrial systems.

Key Features

  • Output Voltage: The AP1506-50K5L-U provides a fixed output voltage of 5V, which is a common requirement for digital circuits and microcontroller-based systems.
  • High Efficiency: With its advanced design, this converter achieves high efficiency, reducing power loss and heat generation, thereby enhancing system reliability and performance.
  • Output Current: Capable of delivering up to 3A of continuous output current, it can power a wide range of devices, from simple sensors to complex modules.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 150kHz to 300kHz, allowing designers to optimize the converter for efficiency or for the size of the external components, depending on the application requirements.
  • Thermal Protection: It includes built-in thermal shutdown protection, which safeguards the device from potential damage due to excessive heat.
  • Overcurrent Protection: The AP1506-50K5L-U also features overcurrent protection, which helps to prevent damage to the device and the load in the event of a short circuit or overload condition.

Applications

The versatility of the AP1506-50K5L-U makes it suitable for a wide range of applications, including:

  • Power supplies for computer peripherals and network devices.
  • Regulated power supplies for consumer electronics such as set-top boxes and audio equipment.
  • Industrial power systems requiring stable and efficient voltage regulation.
  • Automotive electronics where a stable 5V rail is necessary.

Package and Quality

The device is offered in a TO-263-5L package, which is designed for optimal heat dissipation and space-saving on the PCB. Diodes Incorporated is committed to high standards of quality, and the AP1506-50K5L-U is no exception, meeting stringent industry requirements for performance and reliability.

With its combination of features, the AP1506-50K5L-U stands out as a reliable choice for designers looking to integrate a high-quality voltage regulator into their power management solutions.

You May Also Be Interested in

Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7819 $58.6425
180+ $0.6422 $115.5960
280+ $0.6225 $174.3000
385+ $0.6018 $231.6930
500+ $0.5821 $291.0500
665+ $0.5221 $347.1965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 454 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess