The ADM3082AN is a robust, high-speed transceiver from Analog Devices, Inc., designed to operate as a bidirectional interface for RS-485 and RS-422 communication protocols. The device is engineered to provide reliable data transmission over long distances and in electrically noisy environments, making it a perfect fit for industrial applications, such as factory automation, process control, and other demanding scenarios.
Key Features
- High Data Rates: Supports data rates up to 115.2 kbps, enabling efficient communication for a variety of applications.
- Extended Temperature Range: Operates reliably over a wide temperature range from -40°C to +85°C, ensuring performance in harsh environments.
- ESD Protection: Equipped with high ESD protection levels, the ADM3082AN can withstand electrostatic discharges, enhancing its durability and lifespan.
- Half-Duplex Operation: The half-duplex configuration allows for two-way communication over a single pair of wires, reducing cable costs.
- Thermal Shutdown: Features thermal shutdown protection that prevents damage from overheating, thus ensuring the safety and reliability of the device.
Applications
- Industrial Control Networks
- Building Automation
- Factory Automation Systems
- Instrumentation and Control
Product Specifications
Parameter
Value
Interface Type
RS-485, RS-422
Data Rate (Max)
115.2 kbps
Operating Temperature
-40°C to +85°C
ESD Protection
Yes
Number of Drivers/Receivers
1/1
The ADM3082AN transceiver by Analog Devices Inc. is a reliable solution for complex and demanding communication needs, offering a blend of performance, protection, and flexibility for a wide range of industrial applications.