The ADM3077EYRZ is a robust, low power, differential line transceiver designed by Analog Devices Inc. to operate using the RS-485 and RS-422 standards. This integrated circuit provides high-speed data communication on multipoint bus transmission lines and is suitable for balanced data transmission at rates up to 3.3 Mbps.
Key Features:
- High Data Rates: Capable of transmitting data at speeds up to 3.3 Mbps, making it ideal for high-speed serial communication.
- Extended Common-Mode Range: The device can handle common-mode voltages from -7V to +12V, providing reliable performance in electrically noisy environments or over long cable runs.
- Low Power Consumption: With its low power operation, the ADM3077EYRZ is an energy-efficient solution for modern electronic systems.
- Thermal Shutdown Protection: The built-in thermal shutdown feature ensures the device is protected from damage due to excessive power dissipation.
- ESD Protection: Equipped with high ESD protection levels of ±15 kV on the transceiver bus pins, it ensures robustness and longevity in harsh electrical environments.
- Half-Duplex Operation: This transceiver supports half-duplex communication, allowing for bidirectional data flow on a single pair of wires.
- Fail-Safe Receiver: The fail-safe receiver ensures a known state on the receiver output when the inputs are open or shorted.
Applications:
- Industrial control systems
- Building automation
- Factory automation
- Process control networks
- Data acquisition systems
The ADM3077EYRZ comes in a compact RoHS compliant package and is characterized for operation from -40°C to +85°C, making it suitable for industrial applications. With its integrated features and robust design, the ADM3077EYRZ by Analog Devices Inc. is an excellent choice for reliable high-speed data transmission in demanding applications.