ADM3055EBRIZ: Robust, Isolated CAN Transceiver
The ADM3055EBRIZ, designed and manufactured by Analog Devices Inc., is a high-performance, isolated Controller Area Network (CAN) physical layer transceiver that provides a robust interface between the CAN protocol controller and the physical two-wire CAN bus. This device is ideal for industrial and automotive applications where high-speed data communication is crucial, and electrical isolation is required for safety and noise immunity.
Key Features
- Signal Isolation: The ADM3055EBRIZ features integrated isoPower® technology, which provides 2.5 kV RMS signal and power isolation, thereby preventing noise and transient voltages on the CAN bus from damaging the sensitive microcontroller circuits.
- High-Speed Communication: It supports the CAN FD standard for faster data rates, making it suitable for modern high-speed CAN networks.
- Robust Protection: The device offers protection against overvoltage, common-mode transients, and electrostatic discharge (ESD) events, ensuring reliable operation in harsh environments.
- Thermal Shutdown: An integrated thermal shutdown feature protects the device from overheating, enhancing its reliability and lifespan.
- Low Power Operation: The ADM3055EBRIZ is designed for low-power operation, which is essential for energy-sensitive applications.
Applications
- Industrial automation and control systems
- Automotive networks
- Building automation
- Heavy machinery
Product Specifications
The ADM3055EBRIZ operates over a wide temperature range and comes in a compact, surface-mount package that is easy to integrate into various designs. Its specifications include:
- Supply Voltage: 3.0 V to 5.5 V
- Operating Temperature Range: -40°C to +125°C
- Package: 16-lead SOIC
- Compliance: Meets ISO 11898 standards
With its combination of high-speed data transfer, electrical isolation, and protection features, the ADM3055EBRIZ from Analog Devices Inc. is a reliable choice for engineers looking to enhance the robustness and integrity of their CAN network communications.