EN
  • EN
  • DE

ADM2491EBRWZ

Part No ADM2491EBRWZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 5KV RS422/RS485 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Technology Magnetic Coupling
Type RS422, RS485
Isolated Power No
Number of Channels 3
Inputs - Side 1/Side 2 2/1
Channel Type Unidirectional
Isolation Voltage 5000Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 16Mbps
Propagation Delay tpLH / tpHL (Max) 60ns, 60ns
Rise and Fall Time 20ns, 20ns (Max)
Supply Voltage - Operating 3.3V, 5V
Temperature Range - Operating -40°C to 85°C
Case / Package 16-SOIC
Win Source Part Number 008986-ADM2491EBRWZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Industrial
Family Name ADM2491E
Introduction Date October 01, 2007
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADM2491EBRWZ CAD Model

Description

Product Overview: ADM2491EBRWZ from Analog Devices Inc.

The ADM2491EBRWZ is a robust, high-speed, isolated RS-485/RS-422 transceiver designed to operate in demanding industrial environments. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors, this transceiver integrates Analog Devices' iCoupler® technology to provide galvanic isolation and thus enhance system reliability and protection against high-voltage transients.

Key Features

  • Isolation: The ADM2491EBRWZ offers up to 2.5 kV RMS signal and power isolation, making it ideal for mitigating the effects of ground loops and noise, which can compromise data integrity and damage components.
  • Data Rate: With support for data rates up to 500 kbps, this transceiver is well-suited for applications that require fast data transmission without sacrificing signal quality or reliability.
  • Integrated Isolated DC-to-DC Power Supply: In addition to signal isolation, the ADM2491EBRWZ includes an integrated, isolated DC-to-DC power supply, simplifying design and reducing board space requirements.
  • Thermal Shutdown Protection: The device features a thermal shutdown protection mechanism that ensures it operates within safe temperature limits, thereby preventing damage from overheating.
  • Half-Duplex Operation: Designed for half-duplex communication, this transceiver allows bidirectional communication over the same pair of wires, optimizing the use of available wiring.
  • Extended Temperature Range: The ADM2491EBRWZ operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in extreme conditions.
  • Package: It is available in a wide-body, 16-lead SOIC package, providing ample pin spacing for the required isolation.

Applications

The ADM2491EBRWZ is suitable for a variety of industrial applications, including:

  • Industrial field buses
  • Motor control systems
  • Process control networks
  • Building automation

With its combination of high-speed data transmission, robust isolation, and other safety features, the ADM2491EBRWZ from Analog Devices Inc. is an excellent choice for designers looking to enhance the reliability and performance of their RS-485/RS-422 communication systems.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $14.3471
Skyworks Solutions Inc.
DGTL ISOLTR 2.5KV 2CH I2C 8-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 5.7KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $9.0458

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0797 $56.5579
16+ $6.6295 $106.0720
24+ $6.4223 $154.1352
33+ $6.2152 $205.1016
42+ $6.0080 $252.3360
56+ $5.3865 $301.6440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,730 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess