EN
  • EN
  • DE

ADM2490EBRWZ

Part No ADM2490EBRWZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 5KV RS422/RS485 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Technology Magnetic Coupling
Type RS422, RS485
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 1/1
Channel Type Unidirectional
Isolation Voltage 5000Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 16Mbps
Propagation Delay tpLH / tpHL (Max) 60ns, 60ns
Supply Voltage - Operating 3 V, 5 V
Temperature Range - Operating -40°C to 105°C
Case / Package 16-SOIC
Win Source Part Number 077571-ADM2490EBRWZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM2490EBRWZ CAD Model

Description

The ADM2490EBRWZ is a robust, high-speed, differential data transceiver from Analog Devices Inc., designed for balanced communication. This device is part of the ADM2490E series and operates over a wide temperature range, making it suitable for industrial applications where reliable data transmission is critical.

Key Features

  • Integrated Isolation: The transceiver features iCoupler® technology, providing 2.5 kV RMS signal and power isolation, ensuring safety and preventing ground loops.
  • High Data Rates: Capable of supporting data rates up to 500 kbps, it allows for efficient communication in control systems and networked devices.
  • Extended Temperature Range: Designed to operate in harsh environments, it functions reliably between -40°C to +85°C.
  • Half-Duplex Communication: The ADM2490EBRWZ supports half-duplex data transmission, optimizing bus management and reducing the number of wires needed for communication.
  • Thermal Shutdown Protection: The device includes a thermal shutdown feature to protect against excessive power dissipation and maintain system reliability.
  • ESD Protection: Enhanced ESD protection up to ±8 kV contact discharge, as per the IEC 61000-4-2 standard, ensures the transceiver's robustness in industrial environments.

Applications

The ADM2490EBRWZ is ideal for a variety of applications, including but not limited to:

  • Industrial field buses
  • Building automation
  • Factory automation
  • Process control systems

Package and Quality

Enclosed in a 16-lead, wide-body SOIC package, the ADM2490EBRWZ ensures a compact footprint while providing enough space for the necessary isolation. The device is RoHS compliant and adheres to Analog Devices Inc.'s commitment to high manufacturing standards, ensuring high-quality performance and dependability for critical systems.

For engineers and designers looking for a reliable, isolated RS-485/RS-422 transceiver, the ADM2490EBRWZ from Analog Devices Inc. represents a premier choice, blending performance with ruggedness to meet the demands of modern industrial communication networks.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $14.3471
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Skyworks Solutions Inc.
DGTL ISOLTR 2.5KV 2CH I2C 8-SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 1KV 5CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1188 $53.5444
26+ $3.8531 $100.1806
41+ $3.7203 $152.5323
58+ $3.4545 $200.3610
76+ $3.3217 $252.4492
95+ $3.1888 $302.9360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,270 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess