ADM222AR-REEL: High-Speed, 5V, 0.1uF Capacitor, RS-232 Driver/Receiver from Analog Devices Inc.
The ADM222AR-REEL by Analog Devices Inc. is a superior RS-232 driver/receiver designed to operate with a single 5V power supply, making it ideal for a wide range of communication applications. This integrated circuit is specifically engineered to meet the EIA-232E and V.28 specifications, ensuring reliable data transmission even under harsh conditions.
One of the key features of the ADM222AR-REEL is its high data rate capability, which can reach up to 200 kbps. This high-speed performance is complemented by a low-power shutdown mode, which significantly reduces power consumption when the device is not actively transmitting or receiving data, making it an energy-efficient choice for battery-powered devices.
The ADM222AR-REEL incorporates a 0.1uF charge pump capacitor, which simplifies the design by eliminating the need for the larger capacitors typically required by other RS-232 drivers. This feature allows for more compact and cost-effective designs, as well as reduced board space requirements.
Robustness is another hallmark of this product, with the ADM222AR-REEL offering enhanced electro-static discharge (ESD) protection. The device can withstand ESD strikes of up to ±15kV on the RS-232 input/output lines, safeguarding your communications equipment against common static electricity damages.
For ease of integration, the ADM222AR-REEL comes in a convenient reel packaging, which is suitable for automated assembly processes, ensuring a streamlined manufacturing workflow. Its industry-standard footprint allows for drop-in compatibility with many existing designs, facilitating easy upgrades or replacements without the need for significant redesigns.
Key Specifications:
- Single 5V Power Supply
- High Data Rate: Up to 200 kbps
- Low-Power Shutdown Mode
- Integrated 0.1uF Charge Pump Capacitor
- ESD Protection: ±15kV
- Meets EIA-232E and V.28 Specifications
- Reel Packaging for Automated Assembly
In conclusion, the ADM222AR-REEL from Analog Devices Inc. offers a robust, high-speed, and energy-efficient solution for RS-232 communication, with the added benefits of compact design and easy integration, making it a top choice for designers and manufacturers in the communications industry.