EN
  • EN
  • DE

ADUM1402BRWZ-RL

Part No ADUM1402BRWZ-RL
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description Digital Isolator CMOS 4-CH 10Mbps 16-Pin SOIC W T/R / DGTL ISO 2.5KV GEN PURP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 2/2
Channel Type Unidirectional
Isolation Voltage 2500Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 10Mbps
Propagation Delay tpLH / tpHL (Max) 50ns, 50ns
Pulse Width Distortion (Max) 3ns
Rise and Fall Time 2.5ns, 2.5ns
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 105°C
Case / Package 16-SOIC
Win Source Part Number 009492-ADUM1402BRWZ-RL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name ADuM1402
Introduction Date May 09, 2003
ECCN EAR99
Country of Origin Ireland, Malaysia, Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADUM1402BRWZ-RL CAD Model

Description

ADUM1402BRWZ-RL Digital Isolators by Analog Devices Inc.

The ADUM1402BRWZ-RL is a cutting-edge digital isolator product from Analog Devices Inc., designed to provide superior electrical isolation in a wide range of applications. This component is part of the ADuM140x series, which utilizes Analog Devices' iCoupler® technology to achieve high-speed, robust isolation. It is particularly suitable for industrial, automotive, and healthcare systems where reliable isolation is critical for safety and performance.

Key Features:

  • Channels: The ADUM1402BRWZ-RL features a quad-channel configuration, with two forward and two reverse channels, allowing for flexible data transfer in multiple directions.
  • Isolation Voltage: It is capable of providing an isolation voltage of 2500 Vrms, which ensures that the device can handle significant potential differences without compromising the integrity of data or the safety of users.
  • Data Rate: This digital isolator supports a high data rate of up to 10 Mbps, enabling fast and efficient communication between isolated domains.
  • Propagation Delay: It offers a low propagation delay, typically 58 ns, which is essential for time-sensitive applications where rapid signal processing is required.
  • Power Supply: The device operates with a wide power supply range from 2.7 V to 5.5 V, making it versatile for various system requirements.
  • Package: The ADUM1402BRWZ-RL comes in a 16-lead SOIC wide body package, which is suitable for space-constrained applications while still offering ease of integration into PCB designs.
  • Temperature Range: It is designed to operate over an extended industrial temperature range of -40°C to +125°C, ensuring reliability in harsh environmental conditions.

Applications:

The ADUM1402BRWZ-RL is ideal for a variety of applications that require reliable signal isolation, including:

  • Industrial automation and control systems
  • Motor control drivers
  • Power supply management
  • Data acquisition systems
  • Medical equipment with stringent safety requirements

With its robust design and advanced features, the ADUM1402BRWZ-RL from Analog Devices Inc. is a top choice for engineers looking to incorporate reliable isolation in their electronic designs while maintaining high-speed data integrity and system safety.

You May Also Be Interested in

NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $13.9383
NOVOSENSE
4CH REINFORCED 15MM DGTL ISO
Need more? Email Us
NOVOSENSE
DIGITAL ISOLATORS WITH ISO POWER
Lowest to $3.2661
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
NOVOSENSE
2CH REINFORCED 15MM DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 2CH DGTL ISO
Need more? Email Us
NOVOSENSE
ISO HALF DUPLEX RS-485 TRX
Lowest to $1.2370
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7991 $53.1874
29+ $3.5587 $103.2023
44+ $3.4385 $151.2940
63+ $3.1980 $201.4740
82+ $3.0778 $252.3796
102+ $2.9576 $301.6752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,520 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess