EN
  • EN
  • DE

ADUM3220ARZ-RL7

Part No ADUM3220ARZ-RL7
Manufacturer Analog Devices Inc.
Catalog Isolators - Gate Drivers
Description 4 A Dual-Channel Gate Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Series iCoupler
Packaging Reel - TR
Technology Magnetic Coupling
Number of Channels 2
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Propagation Delay tpLH / tpHL (Maximum) 60ns, 60ns
Rise / Fall Time (Typ) 20ns, 20ns
Current - Peak Output 4A
Operating Supply Voltage 4.5 V ~ 18 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Approvals CSA, UR, VDE
Win Source Part Number 1142535-ADUM3220ARZ-RL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADuM3220
Introduction Date April 01, 2010
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADUM3220ARZ-RL7 CAD Model

Description

Product Overview: ADUM3220ARZ-RL7 by Analog Devices Inc.

The ADUM3220ARZ-RL7 is a high-performance, dual-channel digital isolator manufactured by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This product is part of the ADuM3220 series, which is designed to provide robust isolation for a variety of applications including industrial, automotive, and healthcare systems.

Featuring Analog Devices' proprietary iCoupler® technology, the ADUM3220ARZ-RL7 offers significant advantages over optocouplers by utilizing magnetic coupling to achieve data isolation. This results in higher data rates, lower power consumption, and increased reliability due to the absence of LEDs and photodiodes commonly found in optocouplers.

Key Features:

  • High Data Rate: The ADUM3220ARZ-RL7 supports data rates up to 2 Mbps, making it suitable for high-speed digital interfacing.
  • Robust Isolation: With an isolation voltage rating of 3 kVrms, this digital isolator ensures safety and prevents damage from high voltage spikes and surges.
  • Low Propagation Delay: The device offers a low propagation delay, which is critical for fast communication systems where timing is crucial.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range of 3 V to 5.5 V, providing flexibility in various application designs.
  • High-Temperature Operation: The isolator can operate over an extended temperature range, making it suitable for harsh environments.

Applications:

  • Industrial automation and control systems
  • Isolated SPI/I²C interfaces
  • Automotive systems
  • Medical equipment with stringent isolation requirements
  • Power supply and converters

The ADUM3220ARZ-RL7 is available in a compact SOIC-8 package, which is RoHS compliant and designed for surface-mount technology (SMT). Its small footprint and ease of integration make it an excellent choice for space-constrained applications. Analog Devices Inc. ensures that this product meets the highest quality and performance standards, offering designers a reliable and efficient solution for their electrical isolation needs.

Whether you are designing a sophisticated industrial control system or a safety-critical medical device, the ADUM3220ARZ-RL7 by Analog Devices Inc. provides the performance and reliability required for your high-isolation applications.

You May Also Be Interested in

Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SO
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3372 $53.3720
23+ $4.3793 $100.7239
36+ $4.2424 $152.7264
49+ $4.1056 $201.1744
63+ $3.9687 $250.0281
85+ $3.5582 $302.4470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess