EN
  • EN
  • DE

ADM213EARZ-REEL7

Part No ADM213EARZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Manufacturer Analog Devices Inc.
Win Source Part Number 172919-ADM213EARZ-REEL7
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM213EARZ-REEL7 CAD Model

Description

ADM213EARZ-REEL7 Image

The ADM213EARZ-REEL7 is a high-performance, 5V-powered RS-232 transceiver from Analog Devices Inc., renowned for its reliability and advanced features tailored for demanding applications. This device is designed to operate with a single 5V power supply, making it suitable for a wide range of applications in industrial, telecommunications, and consumer products.

Key Features:

  • High Data Rates: Capable of operating at data rates up to 230 kbps, the ADM213EARZ-REEL7 ensures efficient communication for high-speed data exchange.
  • Enhanced ESD Protection: With ±15kV ESD protection on RS-232 input/output lines, the device provides robust protection against electrostatic discharges, enhancing system reliability.
  • Low Power Shutdown: It includes a low-power shutdown mode that reduces power consumption when not in active operation, making it ideal for power-sensitive applications.
  • TIA/EIA-232-E Compliant: The transceiver meets the TIA/EIA-232-E standards, ensuring compatibility with a broad range of RS-232 communication protocols.
  • Integrated Charge Pump Circuitry: The onboard charge pump circuitry generates the necessary RS-232 voltage levels from a single 5V supply, simplifying design and reducing external component count.

Applications:

  • Industrial Control Systems
  • Data Communication Equipment
  • Point of Sale Systems
  • Peripherals and Printers

The ADM213EARZ-REEL7 is supplied in a compact 28-lead SOIC package and is part of the tape and reel packaging option, denoted by the suffix '-REEL7'. This packaging is optimized for automated assembly processes, making it an excellent choice for large-scale production environments.

Analog Devices Inc. has a reputation for producing high-quality components that excel in performance and durability. The ADM213EARZ-REEL7 is no exception and is a testament to their commitment to providing advanced solutions for serial communication challenges.

You May Also Be Interested in

Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
Need more? Email Us
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess