The ADM207AR from Analog Devices Inc. is a robust RS-232 line driver/receiver IC that offers a perfect interface solution for communication between data terminals and data communication equipment. This advanced IC is designed to operate at a higher efficiency with a 5 driver/3 receiver configuration, making it ideal for multi-port serial applications.
Key Features:
- Interface Type: RS-232
- Number of Drivers/Receivers: 5 Drivers / 3 Receivers
- Data Rate: Up to 230 kbps
- Supply Voltage Range: 4.5V to 5.5V
- Operating Temperature Range: -40°C to +85°C
- Mounting Type: Surface Mount
- Package / Case: 24-SOIC
- ESD Protection: ±15kV on RS-232 input/output pins
The ADM207AR provides a robust serial communication interface for microcontroller-based systems, ensuring reliable data transfer over long distances and in electrically noisy environments. With an enhanced electrostatic discharge (ESD) protection of ±15kV on the RS-232 input/output pins, the ADM207AR ensures the integrity of your data and the longevity of the IC in harsh industrial settings.
Its wide supply voltage range of 4.5V to 5.5V and an operating temperature range of -40°C to +85°C make the ADM207AR versatile for various applications, from simple connections to complex industrial communication systems. The 24-SOIC package allows for efficient use of PCB space, making it a preferred choice for compact designs.
With its ability to support data rates up to 230 kbps, the ADM207AR is not only reliable but also fast, catering to the needs of high-speed data communication without compromising signal integrity. Its integrated charge pump circuitry eliminates the need for an external power supply for the driver, further simplifying the design and reducing the overall bill of materials.
Whether you are designing point-of-sale systems, networking equipment, or industrial control interfaces, the ADM207AR from Analog Devices Inc. is engineered to provide a seamless and reliable communication link.