The AP4310AM is a low voltage adjustable precision shunt regulator manufactured by BCD Semiconductor Manufacturing Limited. It's designed as a voltage reference and error amplifier in isolated power supplies and linear regulators. The device features a guaranteed thermal stability over a wide temperature range and a sharp turn-on characteristic, making it suitable for precise voltage regulation applications.
Applications:
- Linear Regulators
- Switching Power Supplies
- Voltage Monitors
- Error Amplifiers in SMPS
- Adjustable Power Supplies
Features:
- Low Voltage Operation: Operates down to 1.24V reference voltage.
- Adjustable Output Voltage: Output voltage can be set to any value within the operating range using external resistors.
- Precision Reference: High accuracy reference voltage (typically ±0.5%).
- Low Temperature Coefficient: Excellent temperature stability.
- Sink Capability: Capable of sinking current up to 100mA.
- Low Output Noise
- Fast Turn-On Response
Benefits:
- Precise Voltage Regulation: The high accuracy reference voltage and low temperature coefficient ensure precise voltage regulation in various applications.
- Flexible Output Voltage: The adjustable output voltage allows for a wide range of applications with different voltage requirements.
- Stable Operation: Guaranteed thermal stability over a wide temperature range ensures stable operation in harsh environments.
- Simplified Design: Requires only a few external components, simplifying the design process and reducing overall system cost.
- Robust Performance: Built-in protection features ensure robust and reliable performance.
Additional Details:
The AP4310AM is available in various packages, including SOT-23 and TO-92. It typically requires a minimum cathode current for proper operation. The output voltage is set using two external resistors connected as a voltage divider between the output and the reference input. The device operates with a low dynamic output impedance. It is widely used in power supply circuits for setting and regulating output voltage levels. The part is RoHS compliant.