ADM202EARZ - High-Speed, 2-Channel RS-232/V.28 Interface Devices
The ADM202EARZ is a robust, high-speed RS-232/V.28 transceiver from Analog Devices Inc., designed to operate from a single 5 V power supply. This interface IC is capable of running at data rates up to 230 kbps while maintaining RS-232 output levels. The ADM202EARZ is part of a family of products that offer enhanced electrostatic discharge (ESD) protection and increased reliability for a variety of applications that require high-speed data communications.
Key Features:
- High Data Transfer Rates: Supports data rates up to 230 kbps, making it ideal for high-speed serial communication.
- ESD Protection: Features ±15 kV ESD protection on RS-232 input/output lines, providing robust protection against electrostatic discharges.
- Low Power Shutdown: Includes a low power shutdown mode that reduces power consumption when not in active use.
- Dual Transmitter/Receiver Channels: Contains two drivers and two receivers, allowing for full-duplex communication.
- Wide Operating Temperature Range: Operates reliably over a temperature range of -40°C to +85°C, suitable for industrial environments.
Applications:
The ADM202EARZ is versatile and can be used in a wide range of applications, including:
- Point-of-sale terminals
- Peripherals
- Modems
- Data acquisition systems
- Battery-powered systems
- Handheld equipment
Package and Quality:
Encased in a RoHS-compliant 16-lead SOIC (Small Outline Integrated Circuit) package, the ADM202EARZ ensures a compact footprint and is suitable for surface-mount technology (SMT) assembly processes. Analog Devices Inc. is renowned for their commitment to high-quality products, and this device is no exception, providing reliable performance for critical communication applications.
Whether you are designing a complex industrial system or a simple interface for a consumer device, the ADM202EARZ from Analog Devices Inc. offers a high-performance, reliable solution for your RS-232 communication needs.