ADM1487AN RS-485/RS-422 Transceiver by Analog Devices Inc.
The ADM1487AN from Analog Devices Inc. is a robust and high-performance RS-485/RS-422 transceiver designed to facilitate communication in industrial, networking, and automation applications. This integrated circuit is engineered to operate in challenging environments and is characterized by its reliability and signal integrity.
Key Features:
- Interface Type: RS-485, RS-422
- Data Rate: Up to 10 Mbps
- Operating Supply Voltage: 5V
- ESD Protection: ±15kV on the bus pins
- Half-Duplex or Full-Duplex: Half-Duplex
- Temperature Range: -40°C to +85°C
- Package / Case: PDIP-8
The ADM1487AN is designed to provide differential data transmission and is compliant with the RS-485 and RS-422 standards. It supports data rates up to 10 Mbps, making it suitable for high-speed data communication systems. The device operates from a single 5V power supply, which simplifies power management in a system design.
One of the standout features of the ADM1487AN is its robust electrostatic discharge (ESD) protection. With ±15kV ESD protection on the bus pins, this transceiver is well-suited for use in environments where ESD events are a concern, thereby enhancing system reliability.
The transceiver operates efficiently across a wide temperature range of -40°C to +85°C, ensuring performance in extreme conditions. The PDIP-8 package makes it convenient for integration into various circuit designs, including legacy systems that require through-hole components.
With its combination of speed, reliability, and protection features, the ADM1487AN is an excellent choice for engineers looking to implement RS-485/RS-422 communication protocols in their designs. Whether it's for factory automation, process control, or networking equipment, the ADM1487AN delivers the quality and performance expected from a leading semiconductor manufacturer like Analog Devices Inc.
For detailed specifications, application notes, and further information, please refer to the official Analog Devices Inc. product datasheet for the ADM1487AN.