EN
  • EN
  • DE

ADM1191-2ARMZ-R7

Part No ADM1191-2ARMZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description Digital Power Monitor with Convert Pin and ALERTB Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Applications Monitoring, Digital Current
Operating Supply Current 1.7mA
Operating Supply Voltage 3.15 V ~ 26 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Win Source Part Number 1140609-ADM1191-2ARMZ-R7
Manufacturer Homepage www.analog.com
Family Name ADM1191
Introduction Date October 18, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM1191-2ARMZ-R7 CAD Model

Description

ADM1191-2ARMZ-R7: Hot Swap Controller and Digital Power Monitor from Analog Devices Inc.

The ADM1191-2ARMZ-R7 is a sophisticated, integrated hot swap controller and digital power monitor that offers a comprehensive solution for power management and protection in high-reliability systems. Manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits, this device is designed to simplify the design of hot swappable cards and accurately monitor power supply parameters.

Key Features:

  • Hot Swap Controller: The ADM1191-2ARMZ-R7 allows for the safe insertion and removal of circuit boards from a live backplane, preventing glitches on the power supply rail and protecting both the card and backplane from damage due to inrush currents.
  • Integrated Digital Power Monitor: It features an integrated 12-bit analog-to-digital converter (ADC) that measures supply voltage and current, enabling real-time monitoring of power consumption and facilitating power management strategies.
  • Adjustable Current Limit: The device offers an adjustable overcurrent limit threshold, ensuring protection against overcurrent conditions and enhancing system reliability.
  • Programmable Power-Up: Users can program the power-up rate for the load capacitance, allowing for a controlled power-up sequence and reducing inrush current related stress on the components.
  • Serial Interface: The ADM1191-2ARMZ-R7 communicates via a two-wire I2C-compatible serial interface, which can be used to program the device and read back voltage, current, and fault status, providing a high level of control and monitoring capability.

Applications:

The ADM1191-2ARMZ-R7 is ideal for a variety of applications, including:

  • Server and Telecom Hot Swap Applications
  • Power Supply Monitoring
  • AdvancedTCA and MicroTCA Systems
  • Industrial and Instrumentation Systems

This device is available in a compact 10-lead MSOP (Mini Small Outline Package) and is specified over the commercial temperature range of -40°C to +85°C, making it suitable for use in a broad range of environments. The ADM1191-2ARMZ-R7 is a versatile, high-performance solution for your advanced power management needs, ensuring system stability and integrity during hot swap events and throughout regular operation.

You May Also Be Interested in

Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5977 $53.1839
17+ $6.2341 $105.9797
25+ $6.0392 $150.9800
35+ $5.8444 $204.5540
45+ $5.6496 $254.2320
60+ $5.0652 $303.9120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,320 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess