EN
  • EN
  • DE

ADM3101EACPZ-REEL

Part No ADM3101EACPZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS-232 3.3V 15KV 12LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 400mV
Data Rate 460Kbps
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 12-WFQFN Exposed Pad, CSP
Manufacturer Package 12-LFCSP-WQ (3x3)
Manufacturer Homepage www.analog.com
Win Source Part Number 717556-ADM3101EACPZ-REEL
Popularity Medium
Supply and Demand Status Balance
Family Name ADM3101E
Introduction Date May 04, 2006
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADM3101EACPZ-REEL CAD Model

Description

Product Overview: ADM3101EACPZ-REEL

The ADM3101EACPZ-REEL is a robust, high-speed, 2.5 kV fully isolated single-channel RS-232/V.28 transceiver from Analog Devices Inc., a leading global high-performance analog technology company. This component is designed to operate in harsh industrial environments, providing reliable data transmission and ensuring signal integrity even in the presence of electrical noise and ground loops.

Key Features

  • High-Speed Operation: Supports data rates up to 460 kbps, making it suitable for high-speed serial communication applications.
  • Full Isolation: Integrated with Analog Devices' iCoupler® technology, the ADM3101EACPZ-REEL offers 2.5 kV RMS signal and power isolation for one minute, enhancing system reliability and protection against high voltage transients.
  • Power Efficiency: Consumes low power, featuring a 1.8 V to 5.5 V flexible logic supply voltage range, which helps in reducing overall power consumption of the system.
  • Robust ESD Protection: Equipped with ±15 kV ESD protection on RS-232 input/output lines, ensuring durability and longevity in demanding environments.
  • Space-Saving Package: Comes in a compact, 20-lead LFCSP (Lead Frame Chip Scale Package) that minimizes board space and is ideal for space-constrained applications.

Applications

The ADM3101EACPZ-REEL is highly versatile and can be used in a variety of industrial and commercial applications, including:

  • Industrial field buses
  • Point of sale systems
  • Peripherals and computing equipment
  • Network routers and switches
  • Data acquisition and instrumentation

Availability

The ADM3101EACPZ-REEL is available in a tape and reel format, making it convenient for automated manufacturing processes. Its robustness, coupled with the high level of integration and performance, makes it an excellent choice for designers looking to improve system reliability and simplify PCB layout in electrically noisy environments or where ground potential differences exist.

With Analog Devices Inc.'s commitment to quality and reliability, the ADM3101EACPZ-REEL transceiver stands out as a top-tier solution for any application requiring isolated RS-232 communication.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4019 $56.0760
80+ $1.3131 $105.0480
120+ $1.2688 $152.2560
170+ $1.1800 $200.6000
225+ $1.1357 $255.5325
275+ $1.0913 $300.1075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 157,420 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess