EN
  • EN
  • DE

ADM1172-1AUJZ-RL7

Part No ADM1172-1AUJZ-RL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC CTRLR HOTSWAP 16.5V TSOT-23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications General Purpose
Features Auto Retry, I2C, UVLO
Programmable Features Current Limit, Fault Timeout, Turn On Voltage
Supply Voltage - Operating 2.7 V to 16.5 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 650μA
Mounting SMD (SMT)
Case / Package TSOT-23-8
Feature Pins ON (ON-/CLR), PFI, PFO, TIMER
Win Source Part Number 077528-ADM1172-1AUJZ-RL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM1172-1AUJZ-RL7 CAD Model

Description

The ADM1172-1AUJZ-RL7 from Analog Devices Inc. is a sophisticated hot swap controller and digital power monitor integrated into a single package. This device is designed to help protect sensitive electronic components in a system by controlling the inrush current during system power-up and insertion. It is particularly useful in situations where circuit boards are hot-swapped, preventing damage to both the board being inserted and the host system.

Key Features

  • Current Limiting: The ADM1172-1AUJZ-RL7 provides an adjustable current limit threshold, ensuring that the inrush current is kept under control to prevent damage to the electronic components.
  • Voltage Monitoring: It offers precise voltage monitoring capabilities, safeguarding the system against overvoltage and undervoltage conditions.
  • Digital Power Monitoring: This device includes a 12-bit analog-to-digital converter (ADC) for monitoring the voltage and current, which can be communicated to a microcontroller via an I2C interface.
  • Programmable Power-Up Timing: Users can program the power-up rate of the ADM1172-1AUJZ-RL7, allowing for a customized inrush current profile that suits the specific needs of the application.
  • Compact Package: Available in a compact 8-lead MSOP (Mini Small Outline Package), which is ideal for space-constrained applications.
  • High Accuracy: The integrated ADC offers high accuracy measurements, which is critical for reliable system operation and power management.

Applications

The ADM1172-1AUJZ-RL7 is versatile and can be used in a variety of applications, including:

  • Server and Telecom Power Distribution Systems
  • Network Routers and Switches
  • Industrial/PLC Systems
  • Redundant Power Supplies
  • Blade Servers

With its robust feature set and protection mechanisms, the ADM1172-1AUJZ-RL7 from Analog Devices Inc. is an essential component for systems requiring reliable power management and monitoring. It is a testament to Analog Devices' commitment to providing high-quality, innovative solutions for complex power management challenges.

You May Also Be Interested in

Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $8.5745
Monolithic Power Systems Inc.
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP / Hot Swap Controller 1 Channel General Purpose 10-VSSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16SSOP
Need more? Email Us
Monolithic Power Systems Inc.
3V-15V, 1A- 5A PROGRAMMABLE CURR / Switching Regulator IC Output
Lowest to $2.0333
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.4061
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6342 $53.1710
12+ $8.7255 $104.7060
18+ $8.4528 $152.1504
25+ $8.1801 $204.5025
32+ $7.9075 $253.0400
43+ $7.0895 $304.8485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess