EN
  • EN
  • DE

ADM1168ASTZ-RL7

Part No ADM1168ASTZ-RL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description IC SEQUENCER/SUPERVISOR 32LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Applications Power Supply Monitor, Sequencer
Voltage - Input 3 V to 14.4 V
Supply Voltage - Operating 3 V to 14.4 V
Operating Supply Current 4.2mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-LQFP (7x7)
Win Source Part Number 137568-ADM1168ASTZ-RL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM1168ASTZ-RL7 CAD Model

Description

Product Overview: ADM1168ASTZ-RL7 from Analog Devices Inc.

The ADM1168ASTZ-RL7 is a state-of-the-art Super Sequencer® from Analog Devices Inc., renowned for its precision and reliability in managing power supply sequencing in complex digital systems. This innovative component is designed to enhance system stability by ensuring that multiple power rails come up and go down in a controlled, user-defined sequence.

Key Features

  • Advanced Sequencing Control: With the ADM1168ASTZ-RL7, users can program the sequence in which power supplies are enabled and disabled, ensuring proper system startup and shutdown.
  • Nonvolatile Memory: The device includes onboard EEPROM, allowing the sequence configuration to be saved and persistently applied across power cycles.
  • Programmable Watchdog Timer: The integrated watchdog timer monitors system health and can initiate a system reset if necessary, providing an additional layer of protection.
  • Voltage Monitoring: Multiple voltage rails can be monitored simultaneously, ensuring that all system voltages remain within specified thresholds for safe operation.
  • I²C Interface: The device features an I²C-compatible interface, facilitating easy communication and configuration within a wide range of systems.
  • Compact Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the ADM1168ASTZ-RL7 is suitable for space-constrained applications.

Applications

The ADM1168ASTZ-RL7 is ideal for a variety of applications that require precise power management, including but not limited to:

  • Servers and Data Centers
  • Telecommunication Equipment
  • Industrial and Process Control Systems
  • Medical Equipment
  • Networking and Storage Systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADM1168ASTZ-RL7 is no exception. This product is manufactured to the highest industry standards, ensuring reliable performance in the most demanding environments. With its robust feature set and proven track record, the ADM1168ASTZ-RL7 is an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Infineon Technologies
SmartRectifier | SYNCRONOUS RECTIFIER CONTROL IC
Lowest to $1.2450
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $6.5223
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $2.5214
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
ON Semiconductor
IC SECONDARY SIDE CTRLR 16SOIC
Need more? Email Us
Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $36.0594
Lattice Semiconductor Corporation
Lowest to $6.5223

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2836 $69.8508
6+ $19.1045 $114.6270
9+ $18.5075 $166.5675
12+ $17.9105 $214.9260
15+ $17.3135 $259.7025
20+ $15.5224 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess