EN
  • EN
  • DE

ADM1022ARQ

Part No ADM1022ARQ
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description LOW-COST PC TEMPERATURE MONITOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Programmable Not Verified
Type Temperature Sensor
Input Type Logic
Output Type Analog
Current - Supply 2.6 mA
Temperature Range - Operating 0°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Base Product Number ADM1022
Standard Package 128 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 557876-ADM1022ARQ
Ultra Librarian 3D Model Ultra Librarian ADM1022ARQ CAD Model

Description

The ADM1022ARQ is a sophisticated device from Analog Devices Inc., designed to provide precise monitoring and control of system temperatures and fan speeds, ensuring optimal performance and protection for various electronic components.

Key Features:

  • Accurate Temperature Sensing: The ADM1022ARQ offers high-precision temperature monitoring with an accuracy of ±1°C. It can monitor the temperature of both the local environment and a remote thermal diode, which is typically located in a CPU or other heat-generating semiconductor.
  • Dual-Channel Monitoring: It has the capability to monitor two temperature channels - one internal and one external - providing comprehensive thermal data for system management.
  • Programmable Fan Control: This device includes a programmable fan control feature that allows the user to set temperature thresholds at which the fan speed should increase or decrease, thereby managing the system cooling effectively.
  • Overtemperature Alarm: An overtemperature alarm output can be set to trigger at a predetermined threshold, providing an additional layer of protection against overheating.
  • Serial Bus Interface: The ADM1022ARQ communicates over a 2-wire serial interface, which is compatible with the System Management Bus (SMBus) protocol, making it easy to integrate into existing systems.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with a low supply current, making it suitable for portable and power-sensitive applications.

Applications:

The ADM1022ARQ is an ideal solution for thermal management in a variety of applications, including:

  • Personal Computers and Servers
  • Notebook Computers
  • Electronic Test Equipment
  • Office Electronics
  • Telecommunications Equipment

Product Specifications:

Parameter Value
Package/Case 16-SSOP
Mounting Type Surface Mount
Supply Voltage 3 V to 5.5 V
Operating Temperature -40°C to +125°C

With its robust set of features and specifications, the ADM1022ARQ from Analog Devices Inc. is a reliable and efficient choice for advanced thermal management solutions.

You May Also Be Interested in

Maxim Integrated
HIGH SPEED OCTAL INDUSTRIAL DGTL
Need more? Email Us
Analog Devices Inc.
IC R/D CONV TRACKING 44PLCC
Lowest to $67.2314
Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $2.0642
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 32-LFCSP
Lowest to $9.1928
Analog Devices Inc.
IC TRANSMITTER 4-20MA 16-SOIC
Lowest to $20.1955
Texas Instruments
IC SENSOR SIGNAL COND 20HTSSOP
Lowest to $8.1283
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 40-LFCSP
Need more? Email Us
Maxim Integrated
DUAL, 2-WIRE HALL-EFFECT SENSOR
Lowest to $2.4301

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess