EN
  • EN
  • DE

MT18JSF51272PY-1G4D1

Part No MT18JSF51272PY-1G4D1
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR3-1333 512Mx72 ECC Reg/RDIMM (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948902-MT18JSF51272PY-1G4D1
Series *
Ultra Librarian 3D Model Ultra Librarian MT18JSF51272PY-1G4D1 CAD Model

Description

The MT18JSF51272PY-1G4D1 is a 4GB DDR3 PC3-10600E ECC Unbuffered DIMM (UDIMM) from Micron Technology. Designed for servers and workstations that require error correction, this module provides a reliable and cost-effective solution for increasing system memory capacity.

Applications:

  • Entry-Level Servers: Used in entry-level servers requiring ECC memory for data integrity.
  • Workstations: Suitable for workstations running memory-intensive applications such as CAD and video editing.
  • Small Businesses: Ideal for small businesses needing reliable memory for their servers and workstations.

Features:

  • 4GB Capacity: Provides a significant memory upgrade for systems with limited RAM.
  • DDR3 Technology: Utilizes DDR3 technology for faster data transfer rates compared to DDR2.
  • 1333MHz Frequency: Operates at 1333MHz, ensuring efficient data processing.
  • PC3-10600E: Complies with PC3-10600E specifications, guaranteeing compatibility with supporting systems.
  • ECC Unbuffered DIMM (UDIMM): Includes Error Correcting Code (ECC) for improved data integrity and is unbuffered for standard compatibility.

Benefits:

  • Enhanced Data Integrity: ECC functionality corrects single-bit memory errors, preventing data corruption.
  • Improved System Stability: ECC helps prevent system crashes caused by memory errors.
  • Increased Multitasking Capabilities: Allows users to run multiple applications simultaneously without performance degradation.
  • Cost-Effective Upgrade: Provides an affordable way to improve system performance and reliability.

Additional Details:

This memory module is a 240-pin DDR3 ECC Unbuffered DIMM (UDIMM). It operates at a voltage of 1.5V. The ECC feature is particularly important in server and workstation environments where data integrity is critical. The 1333MHz clock speed ensures efficient data transfer, and the 4GB capacity provides ample memory for most entry-level applications.

You May Also Be Interested in

Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess