EN
  • EN
  • DE

ADL5373ACPZ-WP

Part No ADL5373ACPZ-WP
Manufacturer Analog Devices Inc.
Catalog RF Demodulators
Description 2300 MHZ TO 3000 MHZ QUADRATURE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Demodulators
Mfr Analog Devices Inc.
Series ADL5373
Package Bulk
Product Status Active
Function Modulator
LO Frequency 2.3GHz ~ 3GHz
RF Frequency 2.3GHz ~ 3GHz
P1dB 13.8dBm
Current - Supply 174 mA
Voltage - Supply 4.75V ~ 5.25V
Mounting Type Surface Mount
Package / Case 24-WFQFN Exposed Pad, CSP
Supplier Device Package 24-LFCSP-WQ (4x4)
Standard Package 1 pcs
ECCN 5A991B
HTSUS 8542.39.0001
Win Source Part Number 910446-ADL5373ACPZ-WP
Ultra Librarian 3D Model Ultra Librarian ADL5373ACPZ-WP CAD Model

Description

The ADL5373ACPZ-WP is a state-of-the-art Quadrature Modulator from Analog Devices Inc., designed to cater to the demands of modern RF communication systems. This high-performance component is ideal for complex wireless applications, including broadband wireless access systems, satellite communications, and point-to-point radios.

Key Features

  • Frequency Range: The ADL5373ACPZ-WP operates over a broad frequency range, making it versatile for various applications. It is capable of modulating RF signals from 400 MHz to 6 GHz with exceptional linearity and low noise.
  • Integration: This quadrature modulator integrates a voltage variable attenuator (VVA), and a 1 dB compression point (P1dB) optimized for a wide dynamic range, providing excellent carrier suppression and sideband rejection.
  • Package: Housed in a compact 32-lead LFCSP (lead-frame chip-scale package) with a waterproof coating, the ADL5373ACPZ-WP is designed for robustness and reliability in harsh environments.
  • Power Consumption: With its efficient design, this device maintains low power consumption, which is critical for battery-powered and energy-conscious applications.

Applications

The ADL5373ACPZ-WP is suitable for a variety of applications that require high-quality modulation of RF signals. Its performance and features make it an excellent choice for:

  • Wireless infrastructure (GSM, WCDMA, LTE)
  • Fixed wireless access and backhaul
  • Wireless LANs and satellite modems
  • Microwave point-to-point links

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and the ADL5373ACPZ-WP is no exception. The product is manufactured under stringent quality control measures to ensure high reliability and performance consistency. The waterproof coating adds an additional layer of protection, making it suitable for outdoor and rugged applications.

Conclusion

In conclusion, the ADL5373ACPZ-WP quadrature modulator offers a blend of high frequency range, integration, and robust packaging. It is designed to meet the needs of advanced RF systems, providing the performance required for efficient and reliable communication. Whether for commercial or industrial applications, the ADL5373ACPZ-WP from Analog Devices Inc. is an excellent choice for system designers looking for a high-quality modulator solution.

You May Also Be Interested in

Analog Devices Inc.
RF DEMOD IC 7GHZ-9GHZ 32SMT / RF Demodulator IC 7GHz ~ 9GHz 32-TFQFN Exposed Pad
Lowest to $69.7880
Renesas Electronics America
DEMODULATION FOR SET-TOP BOX / RF Demodulator IC
Need more? Email Us
Skyworks Solutions Inc.
IC DEMODULATORULATOR 48QFN / RF Demodulator IC
Need more? Email Us
Analog Devices Inc.
I/Q DOWN-CONVERTER 9-12 GHZ / RF Demodulator IC 9GHz ~ 12GHz 32-TFCQFN Exposed Pad
Lowest to $111.0448
Skyworks Solutions Inc.
RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-VFQFN Exposed Pad
Need more? Email Us
Renesas Electronics America
IC DEMODULATOR DPD 36VFQFPN / RF Demodulator IC
Lowest to $20.6606
Skyworks Solutions Inc.
RF DEMODULATOR IC 48QFN / RF Demodulator IC 48-VFQFN Exposed Pad
Need more? Email Us
STMicroelectronics
RF DEMODULATOR IC 16SO / RF Demodulator IC 16-SOIC (0.295", 7.50mm Width)
Lowest to $0.9679
Analog Devices Inc.
RF DEMOD IC 300MHZ-9GHZ 32QFN / RF Demodulator IC 300MHz ~ 9GHz 32-WFQFN Exposed Pad
Lowest to $64.0299

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4223 $68.5338
13+ $9.3721 $121.8373
20+ $9.0794 $181.5880
27+ $8.7865 $237.2355
34+ $8.4936 $288.7824
46+ $7.6149 $350.2854
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,440 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess