EN
  • EN
  • DE

ADL5369ACPZ-R7

Part No ADL5369ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MIXER 300MHZ-1100MHz 20-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Frequency 300MHz to 1.1GHz
Number of Mixers 1
Noise Figure 7.4dB
Operating Supply Current 84mA
Supply Voltage - Operating 3.3 V to 5 V
Case / Package 20-LFCSP-WQ (5x5)
Win Source Part Number 1014452-ADL5369ACPZ-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADL5369ACPZ-R7 CAD Model

Description

Product Overview: ADL5369ACPZ-R7

The ADL5369ACPZ-R7 is a high-performance, wideband active mixer from Analog Devices Inc., renowned for its precision and reliability in signal processing technology. This device is designed to cater to the demanding requirements of modern RF and IF systems, making it an ideal choice for a variety of applications including wireless infrastructure, broadband, and test and measurement equipment.

Key Features

  • Frequency Range: The ADL5369 operates over a broad frequency range, providing versatility for different system designs. It supports an RF/LO frequency from 2300 MHz to 3800 MHz, making it suitable for various communication bands.
  • High Linearity: With excellent spurious suppression and high linearity, this mixer ensures low distortion and clean signal mixing, which is critical for high-performance wireless systems.
  • Integrated LO Amplifier: The device comes with an integrated LO amplifier, which simplifies the design and reduces the need for additional external components, saving both board space and cost.
  • Low Noise Figure: The ADL5369 boasts a low noise figure, which minimizes the degradation of the signal-to-noise ratio (SNR) in RF systems, leading to improved overall performance.
  • Conversion Gain: This mixer provides a conversion gain, which helps to maintain signal strength and integrity through the mixing process.
  • Package: It comes in a compact 4 mm × 4 mm, 24-lead LFCSP (lead-frame chip-scale package), which is suitable for space-constrained applications.

Applications

The ADL5369ACPZ-R7 is versatile and can be used in a range of applications due to its wide frequency range and high-performance characteristics. It is particularly well-suited for:

  • Wireless infrastructure (such as base stations for cellular networks)
  • Broadband wireless access systems
  • Point-to-point backhaul radios
  • RFID readers
  • Test and measurement equipment

With the ADL5369ACPZ-R7, designers can achieve a balance between performance and size, making it an excellent choice for advanced RF and IF signal processing applications. Analog Devices Inc. ensures that this product meets the highest quality and performance standards, providing a reliable solution for industry professionals.

You May Also Be Interested in

Analog Devices Inc.
RF Mixer, Down Converting, 4000 to 6000 MHz, QFN-16, High Dynamic Range
Lowest to $24.4814
Analog Devices Inc.
GaAs MMIC FUNDAMENTAL MIXER, 5.5 - 14.0 GHz | IC MIXER FUNDAMENTAL 12SMD
Lowest to $97.5333
Analog Devices Inc.
GaAs MMIC I/Q MIXER 11 - 16 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $12.5357
Analog Devices Inc.
IC DOWNCONVERTER PCS/UMTS 16QSOP
Lowest to $8.4685
Analog Devices Inc.
500 MHz to 1700 MHz Balanced Mixer, LO Buffer, IF Amplifier, and RF Balun | IC MIXER 500MHZ-1.7GHZ 20LFCSP
Need more? Email Us
Maxim Integrated
Up/Down Conv Mixer 5V 995MHz 20-Pin TQFN EP / IC MIXER 815MHZ-1GHZ DWN 20TQFN
Need more? Email Us
Microchip Technology
IC MIXER 2GHZ SINGLE BAL 8SO / Up/Down Conv Mixer 2GHz 8-Pin SOIC Tube
Need more? Email Us
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.3977 $66.9885
11+ $10.9931 $120.9241
17+ $10.6495 $181.0415
23+ $10.3060 $237.0380
29+ $9.9625 $288.9125
39+ $8.9318 $348.3402
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess