EN
  • EN
  • DE

ADL5367ACPZ-R7

Part No ADL5367ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description 500 MHz to 1700 MHz Balanced Mixer, LO Buffer and RF Balun
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
RF Type Cellular
Frequency 500MHz ~ 1.7GHz
Number of Mixers 1
Gain -7.7dB
Noise Figure 8.3dB
Secondary Attributes Down Converter
Operating Supply Current 97mA
Operating Supply Voltage 3.3 V ~ 5 V
Package 20-WQFN Exposed Pad, CSP
Manufacturer Package 20-LFCSP-WQ (5x5)
Win Source Part Number 1140535-ADL5367ACPZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Family Name ADL5367
Introduction Date February 01, 2009
ECCN 5A991.b
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADL5367ACPZ-R7 CAD Model

Description

Analog Devices Inc.'s ADL5367ACPZ-R7: A High-Performance Mixer for RF Applications

The ADL5367ACPZ-R7 from Analog Devices Inc. is a state-of-the-art double-balanced mixer designed to meet the demanding needs of modern RF and IF applications. This device is a testament to Analog Devices' commitment to providing high-quality components that enhance the performance and reliability of communication systems.

The ADL5367ACPZ-R7 is housed in a compact 24-lead LFCSP (lead frame chip scale package) that measures just 4mm x 4mm, making it an ideal choice for space-constrained applications. The mixer operates over a wide frequency range, with an RF and LO frequency from 2300 MHz to 3800 MHz, and an IF frequency from 50 MHz to 2000 MHz. This broad frequency range makes it versatile for a variety of uses, including cellular base station receivers, point-to-point radios, and satellite communications.

One of the key features of the ADL5367ACPZ-R7 is its exceptional linearity, which is vital for maintaining signal fidelity and reducing distortion in complex multi-carrier or high dynamic range systems. The device also boasts a high input IP3 (third-order intercept point) performance, which further contributes to its linearity and dynamic range capabilities.

The mixer's low LO drive level requirement allows for reduced power consumption, making it an energy-efficient choice for both portable and stationary applications. Moreover, the ADL5367ACPZ-R7 includes an integrated LO buffer amplifier, which simplifies the LO chain design and reduces the number of external components needed, thereby saving additional space and cost.

For ease of integration into a wide array of RF systems, the ADL5367ACPZ-R7 is compatible with a 5V supply voltage and features a single-ended RF input. It also includes an active biasing circuitry that ensures consistent performance over temperature and process variations.

In summary, the ADL5367ACPZ-R7 from Analog Devices Inc. is a high-performance mixer that offers an excellent balance of integration, performance, and versatility, making it an ideal choice for designers looking to enhance their RF and IF signal chains.

You May Also Be Interested in

Analog Devices Inc.
Satellite Communications | IC MMIC IQ MIXER GAAS 16SMD
Need more? Email Us
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $30.3144
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Lowest to $94.3277
Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Need more? Email Us
Analog Devices Inc.
GAAS MMIC I/Q MIXER 6-10 GHZ
Lowest to $58.2090
Analog Devices Inc.
IC MIXER SUB-HARMONIC CERAMIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $879.6993 $879.6993
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 330 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess