EN
  • EN
  • DE

ADL5363ACPZ-R7

Part No ADL5363ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description 2300 MHz to 2900 MHz Balanced Mixer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
RF Type Cellular
Frequency 2.3GHz ~ 2.9GHz
Number of Mixers 1
Noise Figure 7.6dB
Operating Supply Current 100mA
Operating Supply Voltage 3.3 V ~ 5 V
Package 20-WQFN Exposed Pad, CSP
Manufacturer Package 20-LFCSP-WQ (5x5)
Win Source Part Number 1140534-ADL5363ACPZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADL5363
Introduction Date May 03, 2011
ECCN 5A991.b
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADL5363ACPZ-R7 CAD Model

Description

The ADL5363ACPZ-R7 is a high-performance mixer from Analog Devices Inc., designed to cater to the demanding requirements of RF and IF applications. This device is a part of the ADL5363 series, which is renowned for its exceptional linearity, broad frequency range, and integration features that simplify design and reduce component count.

Key Features

  • Frequency Range: The mixer operates over a wide frequency range, making it versatile for various applications, including wireless infrastructure, broadband, and satellite communications.
  • Conversion Gain: It offers a high conversion gain, which helps to maintain signal integrity by reducing the need for additional amplification stages.
  • Linearity: The device exhibits excellent linearity, which is crucial for maintaining signal fidelity, especially in complex modulation schemes.
  • Low Noise Figure: The ADL5363ACPZ-R7 has a low noise figure, minimizing the degradation of the signal-to-noise ratio throughout the signal chain.
  • Single-Ended RF Interface: The mixer's single-ended RF interface simplifies board layout and reduces component requirements.
  • Power Down Feature: It includes a power down feature that enables power conservation in battery-operated devices when the mixer is not in use.
  • Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the ADL5363ACPZ-R7 is suitable for space-constrained applications.

Applications

The ADL5363ACPZ-R7 is ideal for a range of applications that require high linearity and a broad operational frequency spectrum. It is commonly used in:

  • Wireless infrastructure (e.g., base stations for cellular networks)
  • Broadband wireless access systems
  • Point-to-point backhaul radios
  • Satellite communications
  • Test and measurement equipment

Quality and Reliability

Analog Devices Inc. is committed to delivering products that meet the highest standards of quality and reliability. The ADL5363ACPZ-R7 is no exception, and it is manufactured to stringent specifications, ensuring consistent performance across various environmental conditions and applications.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Lowest to $27.1324
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC CERAMIC
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC CERAMIC
Need more? Email Us
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 7 - 10 GHz | IC MMIC MIXER DBL-BAL CERAMIC
Lowest to $174.4361
Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $48.7213
Renesas Electronics America
BOARD
Need more? Email Us
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $35.8551
Analog Devices Inc.
EVAL BOARD / HMC525ALC4 series Mixer Evaluation Board
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.4352 $72.1760
10+ $11.8445 $118.4450
16+ $11.4749 $183.5984
21+ $11.1042 $233.1882
27+ $10.7346 $289.8342
37+ $9.6235 $356.0695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess