EN
  • EN
  • DE

ADL5306ACPZ-REEL7

Part No ADL5306ACPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC LOGARITHMIC CNVTR 16LFCSP / Logarithmic Converter IC Fiber Optics 16-LFCSP (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Type Logarithmic Converter
Applications Fiber Optics
Mounting Type Surface Mount
Package / Case 16-VFQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP (3x3)
Base Product Number ADL5306
Standard Package 1,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 41787-ADL5306ACPZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADL5306ACPZ-REEL7 CAD Model

Description

The ADL5306ACPZ-REEL7 is a state-of-the-art logarithmic amplifier designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This advanced component is part of the REEL7 series, offering the convenience of tape and reel packaging for automated assembly processes.

Key Features:

  • Wide Dynamic Range: The ADL5306ACPZ-REEL7 boasts an impressive dynamic range of 160 dB for photodiode current, ensuring precise and reliable measurements across a broad spectrum of light intensities.
  • High Bandwidth: With a bandwidth that extends from DC to 10 MHz, this logarithmic amplifier can handle high-speed signals, making it suitable for a variety of demanding applications.
  • Flexible Power Supply: It operates on a single 2.7 V to 12 V power supply, providing designers with the flexibility to integrate it into different system voltage levels.
  • Temperature Stability: The device maintains its performance over a wide temperature range, ensuring consistent operation under varying environmental conditions.
  • Compact Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the ADL5306ACPZ-REEL7 is designed for space-constrained applications.

Applications:

The ADL5306ACPZ-REEL7 is ideal for a wide range of applications, including:

  • Optical power measurement
  • Medical diagnostics
  • Chemical analysis
  • Instrumentation
  • Logarithmic amplification for signal compression

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality, and the ADL5306ACPZ-REEL7 is no exception. It is produced under strict quality control measures, ensuring high reliability and performance consistency for critical applications.

Ordering Information:

The ADL5306ACPZ-REEL7 is available in tape and reel packaging, facilitating efficient handling and placement during the manufacturing process. For ordering and detailed specifications, visit the Analog Devices Inc. website or contact an authorized distributor.

You May Also Be Interested in

National Semiconductor (TI)
ANALOG CIRCUIT, 1 FUNC, BIPOLAR / Amplifier, Comparator IC 8-SOIC
Lowest to $2.0420
Maxim Integrated
2.5GBPS, +3V TO +5.5V, WIDE DYNA
Lowest to $2.8644
Maxim Integrated
3.3V TRANSIMPEDANCE PREAMPLIFIER
Lowest to $83.0919
Maxim Integrated
2.5G LOW POWER TIA WITH VPD RSSI
Need more? Email Us
Maxim Integrated
155MBPS TO 3.2GBPS, LIMITING AMP
Lowest to $75.0496
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $12.0570
Intersil
VIDEO MULTIPLEXER
Lowest to $7.4093
Semtech Corporation
Postamplifier IC Ethernet 16-QSOP
Lowest to $0.3818
MaxLinear Inc
Amplifier IC DOCSIS, EMTAs, Set-Top Boxes (STBs), VoIP 24-QFN (4x4)
Lowest to $4.6921

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.2818 $61.6908
14+ $8.4365 $118.1110
22+ $8.1728 $179.8016
30+ $7.9091 $237.2730
38+ $7.6456 $290.5328
51+ $6.8546 $349.5846
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess