EN
  • EN
  • DE

ADIS16497-2BMLZ

Part No ADIS16497-2BMLZ
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - IMU (Inertial Measurement Units)
Description 6 DOF TACTICAL GRADE IMU 8G 450
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 25 Weeks
Features Accelerometer, Gyroscope, 6 Axis Sensor SPI Output
Manufacturer Analog Devices Inc.
Series iMEMS®
Package Box
Operating Temperature Range -40°C ~ 105°C
Mounting Chassis Mount
Package Module
Case / Package Module
Family Name ADIS16497
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 7A994
HTSUS 9031.80.8085
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910435-ADIS16497-2BMLZ
Ultra Librarian 3D Model Ultra Librarian ADIS16497-2BMLZ CAD Model

Description

Introducing the ADIS16497-2BMLZ from Analog Devices Inc.

Unlock the potential of your applications with the state-of-the-art ADIS16497-2BMLZ, a tactical grade ten degrees of freedom inertial sensor from the renowned Analog Devices Inc. This high-performance product is designed to provide a comprehensive solution for a wide range of applications that require precise motion tracking, such as unmanned vehicles, platform stabilization, and navigation systems.

Key Features:

  • High Precision: The ADIS16497-2BMLZ offers a gyro dynamic range of ±450°/sec and an accelerometer range of ±18 g, ensuring high accuracy in motion sensing.
  • Triaxial Gyroscope and Accelerometer: Its triaxial gyroscope and accelerometer provide detailed motion analysis by measuring angular rate and linear acceleration in three dimensions.
  • Barometer and Magnetometer: Along with the inertial sensors, the device includes a barometer and a magnetometer, enabling it to deliver altitude and magnetic field data, thereby enhancing the sensor's environmental awareness.
  • Factory Calibration: The sensor is factory calibrated over a wide temperature range, ensuring consistent performance and reducing the need for user calibration.
  • Robust Design: Housed in a durable BMLZ package, the ADIS16497-2BMLZ is built to withstand harsh environments, making it suitable for both industrial and military applications.

Advanced Technology:

The ADIS16497-2BMLZ incorporates Analog Devices' advanced sensor fusion technology, which combines data from multiple sensors to deliver accurate and reliable inertial data. The sensor fusion algorithm helps to compensate for individual sensor inaccuracies, providing a comprehensive view of the device's orientation and movement.

Easy Integration:

Integration is made simple with its SPI-compatible serial interface, allowing for easy communication with a wide range of microcontrollers and embedded systems. The device also features programmable operation and control, including configurable filtering options, which enable developers to tailor the sensor to their specific application needs.

Conclusion:

Whether you are working on advanced navigation systems, precise motion analysis, or need a reliable sensor for your next project, the ADIS16497-2BMLZ from Analog Devices Inc. offers the performance, durability, and ease of use that professionals demand. Make no compromises in your inertial sensing solutions – choose ADIS16497-2BMLZ for unparalleled accuracy and functionality.

You May Also Be Interested in

TDK InvenSense
IMU ACCEL/GYRO/COMPI2C/SPI 24QFN
Lowest to $19.0076
TDK InvenSense
AUTOMOTIVE QUALIFIED 6-AXIS INTE / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $8.2273
STMicroelectronics
CONSUMER MEMS / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $2.7324
STMicroelectronics
INEMO INERTIAL MODULE: 3D ACCELE / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $2.8512
STMicroelectronics
Accelerometer, Gyroscope, Temperature, 6 Axis Sensor I2C, SPI Output
Need more? Email Us
STMicroelectronics
IMU ACCEL/GYRO I2C/SPI 28LGA / Accelerometer, Gyroscope, Temperature, 6 Axis Sensor I2C, SPI Output
Lowest to $64.1060
TDK InvenSense
IC MEMS ACCELEROMETER
Lowest to $2.0619
STMicroelectronics
IMU ACCEL/MAG 3-AXIS I2C 28LGA
Lowest to $9.9654
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $6,464.7916 $6,464.7916
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess