EN
  • EN
  • DE

APC14103E-F

Part No APC14103E-F
Manufacturer Bel Fuse Inc.
Catalog Hard To Find
Description ISDN S Interface Hybrid
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Bel Fuse Inc.
Win Source Part Number 1146290-APC14103E-F
Manufacturer Homepage www.belfuse.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian APC14103E-F CAD Model

Description

The APC14103E-F is a power line filter manufactured by Bel Fuse Inc. It is designed to suppress electromagnetic interference (EMI) and radio frequency interference (RFI) from entering or exiting electronic equipment through the power line. These filters are crucial for ensuring compliance with regulatory standards and improving the overall performance and reliability of electronic devices.

Applications:

  • Switching Power Supplies
  • Industrial Equipment
  • Medical Devices
  • Consumer Electronics
  • IT Equipment

Features:

  • Effective EMI/RFI Suppression: Reduces unwanted noise on the power line.
  • High Attenuation: Provides significant reduction in interference levels.
  • Compact Design: Suitable for applications where space is limited.
  • Wide Frequency Range: Effective over a broad spectrum of frequencies.
  • Safety Agency Approvals: Meets relevant safety standards (e.g., UL, CSA, VDE).

Benefits:

  • Improved System Reliability: Reduces the risk of malfunctions caused by noise on the power line.
  • Compliance with Regulatory Standards: Helps meet EMC requirements for various regions.
  • Enhanced Product Performance: Minimizes interference that can degrade performance.
  • Protection of Sensitive Components: Prevents damage from voltage spikes and surges.

Additional Details:

The APC14103E-F typically consists of inductors and capacitors arranged in a specific configuration to filter out unwanted frequencies. The filter's performance is characterized by its insertion loss, which indicates the amount of attenuation at different frequencies. It's important to select a filter with appropriate voltage and current ratings for the intended application. Bel Fuse provides detailed datasheets with specifications, including voltage rating, current rating, insertion loss, and safety approvals.

When installing the APC14103E-F, it's essential to follow the manufacturer's recommendations for grounding and wiring to ensure optimal performance and safety. The filter should be placed as close as possible to the equipment being protected. Proper grounding is crucial for effective EMI suppression. Consideration should be given to the potential for inrush current when selecting a filter, as excessive inrush current can damage the filter components.

You May Also Be Interested in

Molex, LLC
FPC Connector
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess