EN
  • EN
  • DE

ADG884BCPZ-REEL

Part No ADG884BCPZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description DUAL 2:1 MUX/SPDT AUDIO SWITCH | IC SWITCH DUAL SPDT 10LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Switch Circuit SPDT
On-State Resistance (Maximum) 370mOhm
Channel-to-Channel Matching (ΔRon) 10mOhm
Supply Voltage , Single (V+) 1.8V ~ 5.5V
Switch Time (Ton, Toff) (Maximum) 50ns, 20ns
-3db Bandwidth 18MHz
Charge Injection 125pC
Channel Capacitance (CS(off), CD(off)) 103pF
Current - Leakage (IS(off)) (Maximum) 200pA
Crosstalk -120dB at 100kHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 10-WFDFN Exposed Pad, CSP
Supplier Device Package 10-LFCSP-WD (3x3)
Family Part Number ADG884
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1140491-ADG884BCPZ-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG884BCPZ-REEL CAD Model

Description

Product Overview: ADG884BCPZ-REEL

The ADG884BCPZ-REEL is a high-performance CMOS analog switch manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This product comes in a compact, lead-free, 16-lead LFCSP (Lead Frame Chip Scale Package) that is designed for surface-mount technology, making it suitable for modern, high-density electronic assemblies.

Key Features

  • Low On-Resistance: The switch features a low on-resistance (
  • Wide Supply Voltage Range: It operates across a wide supply voltage range from 1.8 V to 5.5 V, making it versatile for various applications.
  • High Current Handling: The ADG884 can handle a continuous current of up to 200 mA, which is adequate for a multitude of signal-routing applications.
  • Dual-Single-Pole, Double-Throw (SPDT) Configuration: This configuration allows for the routing of two different signals through a single package, optimizing board space.
  • 3.3 V/5 V Logic Compatibility: The switch is compatible with both 3.3 V and 5 V logic, which ensures easy integration with most common logic levels used in digital circuits.
  • Fast Switching Times: With t<sub>ON of 0.4 µs and t<sub>OFF of 0.2 µs, the ADG884 provides quick response times for high-speed applications.
  • ESD Protection: The device features enhanced electrostatic discharge (ESD) protection, which increases its robustness and reliability in harsh environments.

Applications

The ADG884BCPZ-REEL is suitable for a wide range of applications, including:

  • Data acquisition systems
  • Communication systems
  • Audio and video signal routing
  • Relay replacements
  • Battery-powered systems

Environmental and Quality Certifications

The device is RoHS compliant and is designed to meet the stringent requirements of the industrial temperature range of -40°C to +125°C. It also adheres to the high-quality standards set by Analog Devices Inc., ensuring reliability and performance consistency.

With its robust feature set and flexibility, the ADG884BCPZ-REEL is an excellent choice for designers looking for a reliable analog switch that does not compromise on performance or space.

You May Also Be Interested in

Renesas Electronics America
IC SWITCH SPST-NCX4 175OHM 16DIP
Lowest to $2.5826
Renesas Electronics America
IC SW SPST-NO/NCX4 35OHM 16TSSOP
Lowest to $5.8209
Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926
Intersil
IC MUX 16:8 65OHM 44PLCC
Need more? Email Us
Harris Corporation
SINGLE 8-CHANNEL CMOS ANALOG MUL / Circuit IC Switch
Need more? Email Us
Renesas Electronics America
IC MUX 8:1 400OHM 16DIP
Lowest to $0.3361
Intersil
IC SWITCH SP8T X 2 400OHM 28PLCC
Need more? Email Us
Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467
Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3214 $53.1424
33+ $3.1072 $102.5376
50+ $3.0000 $150.0000
72+ $2.7857 $200.5704
94+ $2.6786 $251.7884
117+ $2.5715 $300.8655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,740 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess