EN
  • EN
  • DE

ADG842YKSZ-REEL7

Part No ADG842YKSZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features 1 Circuit IC Switch
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name ADG842
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADG842YKSZ-REEL7-ND, ADG842YKSZ-REEL7CT, ADG842YKSZ-REEL7DKR, ADG842YKSZ-REEL7TR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 849227-ADG842YKSZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADG842YKSZ-REEL7 CAD Model

Description

Product Overview: ADG842YKSZ-REEL7

The ADG842YKSZ-REEL7 is a high-performance, monolithic CMOS switch fabricated by Analog Devices Inc., a leader in semiconductor design and manufacturing. This switch is part of the company's extensive range of switch and multiplexer devices, known for their reliability and precision. The ADG842YKSZ-REEL7 is designed for use in a variety of applications, including but not limited to data acquisition systems, communication systems, and audio and video signal routing.

Key Features

  • Single SPDT Switch: The device contains a single-pole, double-throw (SPDT) switch, allowing it to route signals from one input to one of two outputs, or vice versa.
  • Low On-Resistance: The switch features a low on-resistance, typically around 0.5 ohms, ensuring minimal signal distortion and power loss when the switch is closed.
  • Low Power Consumption: With a supply voltage range from 1.8 V to 5.5 V, the ADG842 is optimized for low power consumption, making it suitable for battery-powered devices.
  • Fast Switching Times: The device boasts fast switching times (t_ON and t_OFF) in the nanosecond range, providing high-speed operation for demanding applications.
  • ESD Protection: The switch is designed with built-in electrostatic discharge (ESD) protection, enhancing its robustness and longevity in harsh environments.
  • Compact Package: The ADG842YKSZ-REEL7 is offered in a small SC70 package, which is ideal for space-constrained applications.

Applications

  • Data Acquisition Systems
  • Communication Systems
  • Audio and Video Signal Routing
  • Relay Replacement
  • Portable Devices

Quality and Reliability

Analog Devices Inc. is committed to the highest standards of product quality and reliability. The ADG842YKSZ-REEL7 switch is rigorously tested to ensure performance specifications are met. Additionally, the device is provided in a tape and reel format (REEL7), facilitating easy integration into automated manufacturing processes.

Ordering Information

For ordering, the ADG842YKSZ-REEL7 part is available on a 7-inch reel, packed with 3,000 units per reel. This packaging ensures efficient handling and inventory management for high-volume production needs.

You May Also Be Interested in

Texas Instruments
IC SWITCH 1X1 5DSBGA / 1 Circuit IC Switch 1:1 10Ohm 5-DSBGA (1.4x0.9)
Need more? Email Us
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.3627
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 75Ohm 16-SOIC
Lowest to $0.1972
Vishay
IC SWITCH QUAD SPST 16TSSOP / 4 Circuit IC Switch 1:1 5.3Ohm 16-TSSOP
Lowest to $6.2220
Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us
Analog Devices Inc.
IC MUX 8CH LATCHUP PROOF 16LFCSP / 1 Circuit IC Switch 8:1 160Ohm 16-LFCSP-WQ (4x4)
Lowest to $5.2236
Texas Instruments
IC ANLG SWITCH BILAT SGL SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0472
STMicroelectronics
IC SWITCH DUAL SPST 10QFN / 2 Circuit IC Switch 1:1 1.3Ohm 10-QFN (1.8x1.4)
Need more? Email Us
Texas Instruments
IC SWITCH SINGLE 16SO / 1 Circuit IC Switch 8:1 75Ohm 16-SO
Lowest to $0.5728

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9538 $50.7988
63+ $1.6032 $101.0016
97+ $1.5531 $150.6507
134+ $1.5030 $201.4020
173+ $1.4529 $251.3517
231+ $1.3026 $300.9006
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess